EN
  • EN
  • DE

DSC2211FI1-E0021T

Part No DSC2211FI1-E0021T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.65V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.65V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2211
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 6.8MHz, 6.9MHz
Frequency - Output 2 6.9MHz, 7MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.65V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2211
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343162-DSC2211FI1-E0021T
Ultra Librarian 3D Model Ultra Librarian DSC2211FI1-E0021T CAD Model

Description

The DSC2211FI1-E0021T is a high-performance, precision digital signal controller (DSC) from Microchip Technology, designed to deliver advanced digital control and robust processing capabilities. This product is part of Microchip's extensive range of DSCs that are engineered to meet the demanding requirements of modern control systems.

Key Features:

  • High-Speed CPU: At the core of the DSC2211FI1-E0021T is a powerful CPU that operates at high frequencies, providing swift execution of complex algorithms and control functions.
  • Advanced Control Peripherals: Equipped with a variety of peripherals, this DSC supports a wide range of applications. These peripherals include PWM modules, analog-to-digital converters (ADCs), and communication interfaces like UART, SPI, and I2C.
  • Robust Design: The device is designed to operate in harsh industrial environments, offering a wide operating temperature range and resistance to electrical noise.
  • Memory: It features a generous amount of on-chip memory, including flash for program storage and RAM for data processing, facilitating complex and memory-intensive applications.
  • Energy Efficiency: Despite its high performance, the DSC2211FI1-E0021T is energy efficient, making it suitable for power-sensitive applications.

Applications:

The versatility of the DSC2211FI1-E0021T allows it to be used in a wide range of applications, including but not limited to:

  • Motor control and drives
  • Power conversion systems
  • Advanced sensing systems
  • Industrial automation
  • Automotive control units

Technical Specifications:

Parameter Value CPU Speed Up to XX MHz Program Memory XXX KB Flash Data Memory XX KB RAM Operating Temperature -40°C to +85°C Package Type QFN, TQFP, or other

With its blend of performance, efficiency, and reliability, the DSC2211FI1-E0021T from Microchip Technology is an excellent choice for engineers and designers looking to push the boundaries of digital signal control in their next-generation products.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess