EN
  • EN
  • DE

DSC6021HA3B-01D0T

Part No DSC6021HA3B-01D0T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CMOS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 10MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6021
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342994-DSC6021HA3B-01D0T
Ultra Librarian 3D Model Ultra Librarian DSC6021HA3B-01D0T CAD Model

Description

Microchip Technology's DSC6021HA3B-01D0T MEMS Oscillator

The DSC6021HA3B-01D0T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance, low-power component is an ideal timing solution for a wide range of applications, including consumer electronics, IoT devices, and industrial systems.

Key Features:

  • Frequency Range: The DSC6021HA3B-01D0T offers a stable frequency output of 1.0000 MHz, which is suitable for various applications that require precise timing.
  • Supply Voltage: This device operates at a nominal supply voltage of 1.8V, making it an energy-efficient choice for battery-powered and portable devices.
  • Low Power Consumption: With its low power consumption, the DSC6021HA3B-01D0T helps extend battery life, which is crucial for mobile and remote applications.
  • Compact Footprint: The oscillator comes in a compact 2.5 x 2.0 mm package, allowing for easy integration into space-constrained designs.
  • Stability: It provides excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Type: The device features a CMOS output, delivering a digital signal with fast rise and fall times, which is ideal for digital circuits.

Advantages:

The DSC6021HA3B-01D0T MEMS oscillator from Microchip Technology offers several advantages over traditional quartz crystal oscillators. These include better shock and vibration resistance, smaller size, and improved reliability. Additionally, MEMS oscillators have shorter lead times and are more environmentally friendly due to the lack of quartz mining involved in their production.

Applications:

Due to its robustness and versatility, the DSC6021HA3B-01D0T is well-suited for a variety of applications. It is particularly beneficial in portable electronics, wearables, wireless communication systems, and smart sensors. Its precision and low power consumption also make it an excellent choice for medical devices, automotive electronics, and industrial controls where long-term stability and reliability are paramount.

In summary, the DSC6021HA3B-01D0T from Microchip Technology is a high-quality, reliable MEMS oscillator that offers a combination of performance, efficiency, and compactness, making it a top pick for designers and engineers across multiple industries.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess