EN
  • EN
  • DE

DSC6021JI1B-01H4

Part No DSC6021JI1B-01H4
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / CMOS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.8V, 2.5V, 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344257-DSC6021JI1B-01H4
Ultra Librarian 3D Model Ultra Librarian DSC6021JI1B-01H4 CAD Model

Description

Microchip Technology's DSC6021JI1B-01H4: A Compact and Efficient MEMS Oscillator

The DSC6021JI1B-01H4 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MEMS oscillator is part of Microchip's extensive portfolio of timing solutions that are engineered to provide high precision and reliability in a wide range of applications.

Key Features

  • Frequency Range: The DSC6021 series offers a frequency range that is suitable for various applications, providing designers with flexibility in their system design.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this oscillator maintains excellent performance while minimizing power usage, making it ideal for portable and battery-operated devices.
  • Compact Size: The DSC6021JI1B-01H4 comes in a miniature package, allowing for easy integration into space-constrained designs without compromising on functionality.
  • Stability: It offers excellent frequency stability, which is crucial for maintaining the integrity of timing signals in sensitive electronic systems.
  • Temperature Range: This device operates over a broad temperature range, ensuring consistent performance even in extreme environmental conditions.

Applications

The versatility of the DSC6021JI1B-01H4 makes it an ideal choice for a variety of applications, including:

  • Consumer electronics
  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial automation
  • Networking equipment
  • Wireless communication systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSC6021JI1B-01H4 is no exception, as it is manufactured using state-of-the-art MEMS technology and subjected to rigorous testing to ensure its performance in the most demanding applications.

Easy Integration

The DSC6021JI1B-01H4 is designed for easy integration into existing designs, thanks to its industry-standard footprint. Its compatibility with a wide range of supply voltages and logic levels ensures that it can be easily adopted without requiring significant changes to the system architecture.

With its combination of compact size, low power consumption, and high stability, the DSC6021JI1B-01H4 from Microchip Technology represents a robust and reliable solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess