EN
  • EN
  • DE

DSC6121CE2A-0036

Part No DSC6121CE2A-0036
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz, 40MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.89mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343161-DSC6121CE2A-0036
Ultra Librarian 3D Model Ultra Librarian DSC6121CE2A-0036 CAD Model

Description

Microchip Technology DSC6121CE2A-0036: MEMS Oscillator

The DSC6121CE2A-0036 from Microchip Technology is a high-performance, precision MEMS oscillator designed to meet the needs of a wide range of electronic applications. This device offers a compact, reliable, and energy-efficient timing solution, making it an ideal choice for modern electronic systems where space and power are at a premium.

With a frequency range of 3.6 MHz, the DSC6121CE2A-0036 provides the accuracy and stability required for critical applications. It features a low-power consumption profile, which is crucial for battery-powered devices, and its MEMS technology ensures robustness against environmental factors such as vibration and shock.

The oscillator is housed in a small 2.5mm x 2.0mm 6-SMD, no lead package, which allows for high-density mounting on PCBs and is particularly suited for portable electronics where space is limited. Its compact size does not compromise its performance, and it maintains a tight frequency stability over a wide temperature range, ensuring reliable operation under varying conditions.

Key features of the DSC6121CE2A-0036 include:

  • Frequency: 3.6 MHz
  • Supply Voltage: 1.71 V to 3.63 V
  • Output Type: CMOS
  • Temperature Stability: ±25 ppm
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 6-SMD, No Lead (DFN, LCC)

This oscillator is designed for seamless integration into various applications, including IoT devices, consumer electronics, industrial controls, and telecommunication systems. Its programmability and flexibility make it a suitable replacement for traditional crystal oscillators, offering designers a more reliable and versatile timing solution.

Microchip Technology's commitment to quality ensures that the DSC6121CE2A-0036 oscillator delivers consistent performance and longevity, backed by their expertise in semiconductor design and manufacturing. For designers looking for a high-quality, space-saving timing solution, the DSC6121CE2A-0036 is an excellent choice that combines innovation with practicality.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess