EN
  • EN
  • DE

DSC2010FI2-A0017T

Part No DSC2010FI2-A0017T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2010
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8.192MHz, 22.5792MHz, 24.576MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2010
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917565-DSC2010FI2-A0017T
Ultra Librarian 3D Model Ultra Librarian DSC2010FI2-A0017T CAD Model

Description

Product Overview: DSC2010FI2-A0017T by Microchip Technology

The DSC2010FI2-A0017T is a state-of-the-art digital signal controller (DSC) from the renowned manufacturer Microchip Technology, specifically designed to cater to the demanding requirements of high-performance and precision-based applications. This advanced DSC combines the processing power of a digital signal processor (DSP) with the functionality and ease of use of a microcontroller (MCU), making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance Processing: With its optimized architecture, the DSC2010FI2-A0017T provides rapid signal processing capabilities, ensuring efficient handling of complex algorithms and real-time data processing.
  • Integrated Peripherals: This DSC comes equipped with a variety of built-in peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces like UART, SPI, and I2C, which facilitate seamless integration with other system components.
  • Robust Design: Designed for reliability, the DSC2010FI2-A0017T operates across a wide temperature range and is built to withstand harsh industrial environments, ensuring consistent performance and longevity.
  • Flexible Programming: The device supports multiple programming languages and development environments, providing developers with the flexibility to choose the best tools for their specific application needs.
  • Energy Efficiency: Microchip Technology has engineered the DSC2010FI2-A0017T to be energy-efficient, making it suitable for battery-powered devices and applications where power consumption is a critical factor.

Applications:

The versatility of the DSC2010FI2-A0017T allows it to be utilized across various sectors. It is particularly adept for use in:

  • Advanced motor control systems
  • Power conversion and management solutions
  • Audio processing and sound engineering
  • Automotive control units
  • Industrial automation and control systems

Overall, the DSC2010FI2-A0017T by Microchip Technology is a powerful and reliable solution for developers looking to enhance their system's performance with a high-quality digital signal controller. Its robust feature set, coupled with Microchip's commitment to quality, makes it an excellent investment for future-proofing complex electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess