EN
  • EN
  • DE

DSA2311KI2-R0064VAO

Part No DSA2311KI2-R0064VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-85C 25 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12.288MHz
Frequency - Output 2 24.999724MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344677-DSA2311KI2-R0064VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI2-R0064VAO CAD Model

Description

Microchip Technology's DSA2311KI2-R0064VAO: A Robust Microcontroller for Advanced Applications

The DSA2311KI2-R0064VAO, a state-of-the-art microcontroller from Microchip Technology, stands out in the market for its remarkable performance and versatility. Designed to cater to the demanding needs of modern electronics, this microcontroller is an ideal choice for developers looking to integrate a robust processing core with advanced features into their applications.

Key Features of DSA2311KI2-R0064VAO

  • High-Performance Core: At the heart of the DSA2311KI2-R0064VAO is a powerful processing core that can handle complex algorithms and data-intensive tasks, ensuring smooth and efficient operation.
  • Ample Memory: This microcontroller is equipped with a generous amount of memory, providing ample space for code and data storage, which is essential for applications requiring quick data retrieval and manipulation.
  • Connectivity Options: With multiple connectivity options, the DSA2311KI2-R0064VAO allows for seamless communication with other devices and systems, making it an excellent choice for IoT (Internet of Things) applications and networked devices.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and this microcontroller is designed to operate with minimal power consumption, extending the battery life of portable devices and reducing the environmental impact.
  • Robust Security Features: Security is paramount in today's connected world, and the DSA2311KI2-R0064VAO includes robust security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the DSA2311KI2-R0064VAO makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Medical equipment
  • Wearable technology

Why Choose the DSA2311KI2-R0064VAO?

Microchip Technology's commitment to quality and innovation is evident in the DSA2311KI2-R0064VAO microcontroller. With its powerful processing capabilities, extensive memory, versatile connectivity options, energy efficiency, and strong security features, this microcontroller is an excellent choice for developers looking to push the boundaries of what's possible with their electronic designs. Whether you're building a complex industrial system or a simple consumer gadget, the DSA2311KI2-R0064VAO provides the reliability and functionality needed to succeed in today's competitive technology landscape.

You May Also Be Interested in

Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess