EN
  • EN
  • DE

DSC2042FI2-M0005

Part No DSC2042FI2-M0005
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2042
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 156.25MHz
Frequency - Output 2 25MHz
Function Enable/Disable
Output HCSL, LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 76mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2042
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917571-DSC2042FI2-M0005
Ultra Librarian 3D Model Ultra Librarian DSC2042FI2-M0005 CAD Model

Description

Microchip Technology's DSC2042FI2-M0005

Introducing the DSC2042FI2-M0005, a state-of-the-art MEMS oscillator from the renowned Microchip Technology. This precision-engineered component is designed to provide exceptional stability and performance for a wide range of electronic applications. With its compact footprint and advanced features, the DSC2042FI2-M0005 is an ideal solution for designers looking to enhance their systems with reliable and accurate timing solutions.

Key Features

  • Frequency Range: The DSC2042FI2-M0005 offers a versatile frequency range that is suitable for various applications, ensuring compatibility with a broad spectrum of digital devices.
  • Supply Voltage: This device operates at a nominal supply voltage, providing a stable output under varying power conditions while maintaining low power consumption.
  • Stability: Boasting excellent frequency stability, the DSC2042FI2-M0005 ensures precise timing, which is crucial for applications requiring high accuracy and consistency.
  • Form Factor: Its compact package allows for easy integration into space-constrained designs, making it an ideal choice for portable and miniaturized electronic devices.
  • Temperature Range: The oscillator is designed to operate over a wide temperature range, ensuring reliable performance in environments that experience temperature fluctuations.
  • Output Type: The DSC2042FI2-M0005 provides a standard output that is compatible with most common logic levels, facilitating seamless integration into existing designs.

Applications

The versatility of the DSC2042FI2-M0005 makes it suitable for a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and modems
  • Consumer electronics including wearables, smart devices, and gaming consoles
  • Industrial systems that require precise timing for control and automation processes
  • Telecommunication infrastructure and wireless communication devices
  • Automotive electronics that demand robust and reliable timing components

With its combination of performance, stability, and flexibility, the DSC2042FI2-M0005 from Microchip Technology stands as a top-tier choice for designers and engineers seeking to enhance their products with a high-quality, dependable oscillator. Whether for advanced computing systems or precision industrial instruments, the DSC2042FI2-M0005 delivers the accuracy and reliability that modern technology demands.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1231 $63.1231
3+ $51.7937 $155.3811
4+ $50.1755 $200.7020
5+ $48.5562 $242.7810
7+ $46.9380 $328.5660
9+ $42.0824 $378.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess