EN
  • EN
  • DE

CAT5114VI-10-T3

Part No CAT5114VI-10-T3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 32TAP 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAT5114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAT5114VI-10-TE13CT-ND, CAT5114VI-10-TE13DKR, 5114VI-10-TE13, CAT5114VI-10-T3TR, CAT5114VI-10-TE13DKR-ND, CAT5114VI-10-TE13TR, CAT5114VI-10-T3DKR, CAT5114VI-10-T3CT, CAT5114VI-10-TE13TR-ND, CAT5114VI-10-TE13, CAT5114VI-10-TE13CT, CAT5114VI10T3
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914741-CAT5114VI-10-T3
Ultra Librarian 3D Model Ultra Librarian CAT5114VI-10-T3 CAD Model

Description

ON Semiconductor CAT5114VI-10-T3 Digital Potentiometer

Introducing the CAT5114VI-10-T3, a high-performance digital potentiometer brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This digital potentiometer is designed to meet the needs of modern electronic applications requiring precise resistance tuning. The CAT5114VI-10-T3 is an ideal solution for adjusting and controlling various parameters in an electronic circuit, such as voltage, current, or signal gain.

Key Features

  • Resistance Value: The CAT5114VI-10-T3 offers a resistance value of 10 kΩ, providing a wide range of adjustability for various applications.
  • Resolution: With 128 positions, it allows for fine-grained control over the resistance settings, enabling precise adjustments.
  • Interface: The device features an I²C-compatible interface, ensuring easy integration into most microcontroller-based systems and facilitating simple communication protocols.
  • Single Supply Operation: It operates from a 2.5V to 6V power supply, which makes it versatile for use in both low and standard voltage applications.
  • Non-Volatile Memory: The built-in non-volatile memory ensures that the last programmed resistance value is retained even after the power is turned off, providing consistent performance across power cycles.
  • Package: The CAT5114VI-10-T3 comes in a compact TSSOP-14 package, which is highly suitable for space-constrained applications.

Applications

The CAT5114VI-10-T3 is widely used across various fields such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Communication devices
  • Medical equipment

Its robust design and reliability make it a preferred choice for designers looking to implement an adjustable resistance component in their circuits. Whether it's for calibration purposes, signal conditioning, or power control, the CAT5114VI-10-T3 delivers consistent performance that engineers can count on.

With ON Semiconductor's commitment to quality, the CAT5114VI-10-T3 is manufactured to the highest standards, ensuring that it meets the rigorous demands of today's electronic devices. Choose the CAT5114VI-10-T3 for a dependable and precise digital potentiometer solution in your next project.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess