EN
  • EN
  • DE

COM20022I3V-HT

Part No COM20022I3V-HT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR ARCNET 2KX8 RAM 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol ARCNET
Purpose Controller
Standards ARCNET 878.1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 65mA
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 000256-COM20022I3V-HT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COM20022I3V-HT CAD Model

Description

Microchip Technology COM20022I3V-HT - ARCNET Controller IC

The COM20022I3V-HT is a high-performance communication controller integrated circuit from Microchip Technology, specifically designed for ARCNET (Attached Resource Computer NETwork) network protocols. This controller IC is a key component for embedded systems that require robust and reliable network communication in industrial, automotive, and embedded control environments.

The COM20022I3V-HT operates at temperatures ranging from -40°C to +85°C, making it suitable for harsh environments and demanding applications. It supports data rates up to 10Mbps, enabling fast and efficient data transfer. With its versatile features, this controller IC is a perfect fit for systems that need real-time data handling and network management capabilities.

Key features of the COM20022I3V-HT include:

  • Support for all ARCNET data rates: 2.5 Mbps, 5 Mbps, and 10 Mbps.
  • Extended temperature range, ensuring reliability in extreme conditions.
  • Low power consumption, which is critical for power-sensitive applications.
  • On-chip RAM buffers for packet storage, which facilitate efficient data handling.
  • Programmable I/O configuration, allowing for flexible integration into various system architectures.
  • CMOS technology, ensuring compatibility with modern microprocessors and microcontrollers.
  • Compact 28-pin PLCC (Plastic Leaded Chip Carrier) packaging.

The COM20022I3V-HT is engineered to provide a reliable and easy-to-implement solution for ARCNET-based networks. It is designed to interface directly with standard microprocessors and includes a full-duplex serial interface. This feature-rich controller IC simplifies network management and reduces system overhead, making it an ideal choice for designers who require a dependable network controller for their embedded systems.

Whether you're developing applications for industrial automation, automotive diagnostics, or complex embedded systems, the COM20022I3V-HT offers the performance and reliability needed to maintain a seamless network communication structure.

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2858 $61.2858
2+ $50.2858 $100.5716
4+ $48.7143 $194.8572
5+ $47.1429 $235.7145
6+ $45.5715 $273.4290
8+ $40.8572 $326.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 491 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess