EN
  • EN
  • DE

PI7C9X754ZBE

Part No PI7C9X754ZBE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE QUAD UART 48TQFN / RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol RS485
Function Controller
Interface UART
Standards IRDA 1.1
Voltage - Supply 1.62V ~ 3.6V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930533-PI7C9X754ZBE
Ultra Librarian 3D Model Ultra Librarian PI7C9X754ZBE CAD Model

Description

Product Overview: PI7C9X754ZBE by Diodes Incorporated

The PI7C9X754ZBE is a state-of-the-art PCIe packet switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This advanced switch is engineered to provide a seamless and efficient means of expanding PCI Express (PCIe) connectivity in a wide array of computing and consumer applications.

Key Features

  • PCI Express Base Specification: The PI7C9X754ZBE complies with the PCIe 2.1 specification, ensuring compatibility with a broad range of PCIe devices and systems.
  • Ports: It features a flexible port configuration with 7 downstream ports for connecting multiple devices, enhancing system expandability.
  • Data Transfer Rates: The switch supports high-speed data transfer rates, making it ideal for applications that require fast data throughput.
  • Packet Forwarding: The PI7C9X754ZBE boasts efficient packet forwarding with low latency, which is crucial for maintaining high performance in complex systems.
  • Power Management: Advanced power management features are integrated to reduce power consumption, making it suitable for energy-sensitive environments.

Applications

The versatility of the PI7C9X754ZBE allows it to be used in a variety of applications, including:

  • Data Centers
  • Networking and Telecommunications
  • Embedded Systems
  • Enterprise Storage
  • Server and Workstation Upgrades

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI7C9X754ZBE is built with this commitment in mind, ensuring reliability and performance that meets the stringent requirements of the industry. It is designed for long-term operation even in challenging environmental conditions.

Technical Support and Resources

Customers can access comprehensive technical support and resources for the PI7C9X754ZBE, including datasheets, application notes, and design guides, directly from Diodes Incorporated. This support enables designers and engineers to fully utilize the capabilities of the switch in their solutions.

In summary, the PI7C9X754ZBE PCIe packet switch from Diodes Incorporated is a robust, high-performance solution that offers flexibility, efficiency, and reliability for a multitude of applications requiring expanded PCIe connectivity.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess