Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 027314-REF3133AIDBZT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF3133AIDBZT CAD Model

Description

The REF3133AIDBZT from Texas Instruments is a superior quality, low noise, precision voltage reference product.

  • Low Dropout Voltage: 130mV @ a full load of 10mA
  • Output Current: 10mA
  • Initial Accuracy: 0.05%
  • Temperature Coefficient: 3ppm/°C
  • Output Noise: 5µVpp/V
  • Long-Term Drift: 50ppm/1000 hours @ full load
  • Package: Small, surface-mount DBZ
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

ON Semiconductor
IC VREF SHUNT 2.5V 8SOIC
Need more? Email Us
ECAD model for LM385D-2.5G
Exar Corporation
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5123
ECAD model for SPX1431M1-L/TR
Texas Instruments
IC VREF GND REF 0.8% TO92-3 / Ground Reference (Virtual) Voltage Reference IC Fixed 2.5V V ±0.8% 20 mA TO-92-3
Need more? Email Us
ECAD model for TLE2425ILP
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.5193
ECAD model for LM4041DIM7X-ADJ/NOPB
Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Texas Instruments
IC VREF SHUNT 2.5V TO92-3
Lowest to $1.0313
ECAD model for LM285Z-2.5/NOPB
ON Semiconductor
IC VREF SHUNT 1.235V 8SOIC
Need more? Email Us
ECAD model for LM285D-1.2G
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ SOT-23F
Lowest to $0.1682
ECAD model for KA431SAMF2TF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0582 $52.9100
105+ $0.9912 $104.0760
160+ $0.9577 $153.2320
225+ $0.8907 $200.4075
295+ $0.8573 $252.9035
365+ $0.8238 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,880 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention