EN
  • EN
  • DE

PI7C9X760ABLEX

Part No PI7C9X760ABLEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889303-PI7C9X760ABLEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X760ABLEX CAD Model

Description

Diodes Incorporated PI7C9X760ABLEX Overview

The PI7C9X760ABLEX is a state-of-the-art PCIe to I2C bridge chip designed by Diodes Incorporated. This innovative product offers a seamless and efficient interface between the high-speed PCIe bus and the widely-used I2C-bus, catering to a variety of applications across different industries.

Key Features

  • PCI Express Interface: The device is compliant with PCI Express Base Specification Revision 2.1, ensuring compatibility with the latest PCIe technology for high-speed data transfer.
  • I2C Bus Interface: It supports multi-master and multi-slave configurations on the I2C bus, providing flexibility in connecting various I2C devices.
  • Advanced Functionality: The PI7C9X760ABLEX includes an enhanced Serial Peripheral Interface (eSPI), which enables high-speed communication with peripheral devices.
  • High Performance: With support for up to 8 I2C-bus addresses, the chip can interface with multiple I2C devices, allowing for scalable and high-performance designs.
  • Low Power Consumption: The device is designed for power efficiency, which is critical for battery-powered and energy-sensitive applications.

Applications

The versatility of the PI7C9X760ABLEX makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Embedded Systems
  • Server Management
  • Automotive Infotainment Systems
  • Data Acquisition Systems
  • Consumer Electronics

Product Specifications

The PI7C9X760ABLEX is offered in a compact LQFP package and operates over the industrial temperature range. Its technical specifications ensure that it meets the stringent requirements for reliability and performance in complex electronic systems.

Conclusion

With its robust design, advanced features, and compliance with industry standards, the PI7C9X760ABLEX from Diodes Incorporated stands out as a superior PCIe to I2C bridge solution. Its ability to facilitate communication between high-speed PCIe devices and I2C-enabled components makes it an invaluable component in modern electronic designs.

You May Also Be Interested in

Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,927 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess