Products specifications Report Issue?

Manufacturer LEM
Win Source Part Number 1209430-LTSR15-NP
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTSR15-NP CAD Model

Description

The LTSR 15-NP is a current transducer manufactured by LEM. It's designed for non-intrusive measurement of AC, DC, and pulsed currents in electronic circuits. It provides galvanic isolation between the primary current being measured and the output signal.

Applications

  • Variable Speed Drives
  • Robotics
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Power Inverters
  • Battery Management Systems

Features

  • Closed Loop (Compensated) Current Transducer
  • Galvanic Isolation between primary and secondary circuits
  • Current measuring range: ±15 A
  • Supply Voltage: ±15 V DC
  • Output Signal: Current output
  • Accuracy: ±1%
  • Bandwidth: Up to 200 kHz

Benefits

  • Non-Intrusive Measurement: Measures current without breaking the circuit, simplifying installation and minimizing disruption.
  • Galvanic Isolation: Provides electrical isolation between the primary conductor and the measurement circuit, ensuring safety and preventing ground loops.
  • High Accuracy: Provides accurate current measurements, essential for precise control and monitoring applications.
  • Wide Bandwidth: Capable of measuring both DC and AC currents with frequencies up to 200 kHz.
  • Compact Size: Allows for easy integration into existing systems.

Additional Details

The LTSR 15-NP is a closed-loop current transducer that utilizes the Hall effect to accurately measure current. The measured current flowing through the primary conductor generates a magnetic field, which is sensed by the Hall sensor. The sensor output is then processed by the internal electronics to produce a proportional output current. The galvanic isolation is achieved through the use of a magnetic core. The device is designed for PCB mounting. Its low temperature drift ensures stable performance over a wide temperature range. The LTSR 15-NP is commonly used in motor control applications to provide feedback for precise motor speed and torque control. The transducer’s fast response time makes it suitable for dynamic current measurement applications.

You May Also Be Interested in

Asahi Kasei Microsystems
SENSOR CURRENT HALL 50A AC/DC
Lowest to $60.3219
ECAD model for CQ2064
LEM USA Inc.
SENSOR CURRENT 12.5A, 25A, 50A
Need more? Email Us
ECAD model for HXS 50-NP
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC
Need more? Email Us
ECAD model for SI8511-C-IS
VACUUMSCHMELZE
CURRENT SENSOR, 25A, 3 PRI PINS,
Lowest to $18.3285
ECAD model for T60404N4646X400
LEM USA Inc.
SENSOR CURRENT FLUX 25A AC/DC
Lowest to $13.8853
ECAD model for CASR 25-NP
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 30A AC/DC
Lowest to $6.0690
ECAD model for ACS725KMATR-30AB-T
LEM USA Inc.
SENSOR CURRENT FLUX 6A AC/DC
Lowest to $14.2324
ECAD model for CASR 6-NP
VACUUMSCHMELZE
CURRENT SENSOR, 100A, 3 PRI PINS
Lowest to $20.6819
ECAD model for T60404N4646X412
Melexis Technologies NV
HIGH SPEED PROGRAMMABLE IMC-HALL
Lowest to $8.4044
ECAD model for MLX91208LDC-CAV-000-RE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.4243 $117.4243
2+ $113.6364 $227.2728
3+ $109.8485 $329.5455
4+ $98.4849 $393.9396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 850 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention