Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type AC DC Offline Switcher
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 90V
Voltage - Supply (Max) 275V
Voltage - Output 70V ~ 350V
Applications Lighting
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 33-VFQFN Exposed Pad
Supplier Device Package 33-QFN (6x6)
Base Product Number CL8800
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579060-CL8800K63-G
Ultra Librarian 3D Model Ultra Librarian CL8800K63-G CAD Model

Description

The CL8800K63-G is a sophisticated LED driver integrated circuit (IC) from Microchip Technology, designed to deliver a high-performance solution for driving multiple LED units. This IC is particularly well-suited for lighting applications that require energy efficiency, long life, and minimal maintenance. Its unique sequential linear LED driver is designed to operate with an input voltage range that makes it versatile for various applications.

Key Features:

  • Sequential Operation: The CL8800K63-G drives strings of LEDs in a sequential manner, which allows for a simplified circuit design, reducing the number of components and overall costs.
  • High Efficiency: With its ability to minimize power loss and maximize light output, this IC ensures that lighting systems are as energy-efficient as possible.
  • Wide Input Voltage: It operates on a wide input voltage range, accommodating different power supplies and ensuring consistent LED performance.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC and the LED array from overheating, thus prolonging the lifespan of the entire lighting system.
  • Dimming Capability: It supports phase-cut dimming, which allows users to adjust the brightness of their LED lighting to create the desired ambiance.

Applications:

The CL8800K63-G is ideal for a variety of lighting applications, including:

  • Residential and commercial lighting systems
  • Architectural lighting
  • Street lighting
  • Emergency lighting
  • Portable lighting

Product Specifications:

The CL8800K63-G LED driver is available in a SOT-23-6 package, providing a compact solution for space-constrained applications. Its temperature range, from -40°C to +85°C, ensures reliable operation in diverse environments. Additionally, the IC is designed to meet regulatory standards, ensuring compliance with global lighting regulations.

For those seeking a reliable, efficient, and cost-effective LED driver solution, the CL8800K63-G from Microchip Technology stands out as an excellent choice. Its combination of features and performance makes it a go-to component for designers and engineers across various lighting applications.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $2.3856
ECAD model for LM3519MK-20/NOPB
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR DIM 16TSSOP
Need more? Email Us
ECAD model for A8513KLPTR-T
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $35.5284
ECAD model for LT3756EMSE-1#TRPBF
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 16TSSOP
Lowest to $4.3935
ECAD model for PCA9531PW,112
Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB
Texas Instruments
IC LED DRIVER RGLTR DIM 8MSOP
Lowest to $1.2062
ECAD model for LM3407MYX/NOPB
STMicroelectronics
IC LED DRIVER LINEAR 120MA 24DIP
Need more? Email Us
ECAD model for STP16C596B1R
Linear Technology
IC LED DRIVER CTRLR DIM 52QFN
Lowest to $22.8180
ECAD model for LT3797EUKG#PBF
Texas Instruments
IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $5.8866
ECAD model for LP3931ISQX/NOPB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3938 $51.7566
17+ $6.0667 $103.1339
26+ $5.8771 $152.8046
36+ $5.6875 $204.7500
46+ $5.4980 $252.9080
61+ $4.9292 $300.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 980 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention