EN
  • EN
  • DE

PCA9552PW,118

Part No PCA9552PW,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 25MA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 400kHz
Dimming I2C
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 118546-PCA9552PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9552PW,118 CAD Model

Description

Product Overview: PCA9552PW,118 by NXP Semiconductors

The PCA9552PW,118 is a sophisticated LED driver integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry. This IC is part of the PCA9552 series, which are I²C-bus controlled 16-bit LED drivers optimized for reducing power consumption while providing high performance in a wide range of lighting applications.

Contained within a TSSOP-24 package, the PCA9552PW,118 is a surface-mount device that provides an ideal solution for expanding output capabilities in microcontroller-based systems. Each of the 16 LED driver outputs can be programmed off, on, or blinking at a programmable rate, making it highly versatile for various visual indications.

Key Features

  • I²C Interface: The PCA9552PW,118 utilizes a two-wire I²C serial interface, which operates at clock frequencies up to 400 kHz, allowing for easy integration into existing systems with minimal pin count.
  • Output Configuration: The device offers 16 open-drain output drivers, which can sink up to 25 mA each, making it suitable for directly driving LEDs.
  • Programmable Blink Rate: With an onboard 256-step programmable blink rate, users can customize the blinking frequency of LEDs for various signaling or alerting functions.
  • Individual LED Brightness Control: The IC also provides 256-step brightness control for each LED, enabling fine-tuned control over the intensity of the light output.
  • Low Standby Current: The PCA9552PW,118 has a low standby current, which is essential for battery-powered applications where power conservation is critical.

Applications

The PCA9552PW,118 LED driver is well-suited for a broad range of applications, including:

  • Status indicators for servers, networking equipment, and telecommunications systems
  • Backlighting controls for LCD displays
  • LED-based light features in consumer electronics
  • Automotive interior and dashboard lighting
  • Industrial control indicator lights

This LED driver IC is designed with flexibility in mind, allowing designers to create more energy-efficient, innovative, and user-friendly lighting solutions. Whether you're developing a sophisticated industrial control panel or a compact consumer device, the PCA9552PW,118 from NXP Semiconductors offers a reliable and efficient way to manage your LED lighting needs.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2471 $51.6833
55+ $1.8438 $101.4090
84+ $1.7862 $150.0408
116+ $1.7285 $200.5060
150+ $1.6709 $250.6350
201+ $1.4981 $301.1181
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess