Product Overview: PCA9553DP/01,118
The PCA9553DP/01,118 is a sophisticated LED driver designed by NXP Semiconductors, a leader in the industry known for their innovative and high-performance integrated circuits. This particular device is part of the PCA9553 series, which are 8-bit I²C-bus LED drivers with programmable blink rates. It is ideal for applications that require visual status or level indication through the use of LEDs.
Key Features
- Interface: The PCA9553DP/01,118 utilizes an I²C-bus interface, which is a popular two-wire, bidirectional serial bus. This makes it easy to integrate into various systems without the need for complex wiring or additional communication protocols.
- LED Drive: It can drive up to four LEDs independently, with the ability to program the LED output states off, on, or blinking at one of two programmable rates.
- Output Configuration: The device features open-drain outputs, allowing multiple devices to be connected to the same bus without interference.
- Programmable Blink Rate: Users can set two blink rates with the PCA9553DP/01,118, providing flexibility in signaling and status indication.
- Supply Voltage: It operates on a supply voltage range of 2.3V to 5.5V, making it suitable for both low and standard voltage applications.
- Power Saving: The PCA9553DP/01,118 has a built-in oscillator and a software shutdown mode for power saving, which is crucial for battery-operated devices.
- Packaging: The device comes in a TSSOP16 package, known for its small footprint and suitability for space-constrained applications.
Applications
The PCA9553DP/01,118 is versatile and can be used in a variety of applications including:
- Server status indicators
- Industrial control signal lights
- Battery-operated devices
- Consumer electronics
- Portable instrumentation
Summary
In summary, the PCA9553DP/01,118 by NXP Semiconductors is a reliable and efficient solution for driving multiple LEDs with minimal power consumption. Its programmable features and I²C-bus interface make it an excellent choice for designers looking to add visual indicators to their electronic projects or products.