Products specifications

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 44
Package Tape & Reel
Product Status Active
Resistance 10 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
Base Product Number 44WR
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 856082-44WR10KLFT7
Ultra Librarian 3D Model Ultra Librarian 44WR10KLFT7 CAD Model

Description

The 856082-44WR10KLFT7 is a trimmer potentiometer from TT Electronics. It is part of the 44 series and comes in a tape & reel package with a standard package of 250 pcs.

  • Series: 44
  • Size/Dimension: 0.190 inches x 0.138 inches (4.83mm x 3.51mm)
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.25W (1/4W)
  • Number of Turns: 9
  • Resistive Material: Cermet
  • Resistance: 10k ohms
  • Mounting Type: Surface Mount

It is designed for surface mount mounting and is suitable for applications that require precise resistance adjustment.

You May Also Be Interested in

Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-102LF
Bourns Inc.
TRIMMER 50 OHM 0.25W J LEAD TOP
Need more? Email Us
ECAD model for 3214W-1-500E
Vishay
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for Y405350R0000J0L
Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for 3262X-1-102LF
Bourns Inc.
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for PV36W204C01B00
Bourns Inc.
3296 - 3/8 ” Square Trimpot® Trimming Potentiometer | TRIMMER 1K OHM 0.5W PC PIN TOP
Lowest to $0.5746
ECAD model for 3296W-1-102
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 3269X-1-103LF
TT Electronics
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 68WR200KLF
Vishay
TRIMMER 500OHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for Y0053500R000J0L

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0972 $56.7776
18+ $5.8234 $104.8212
27+ $5.6414 $152.3178
37+ $5.4594 $201.9978
48+ $5.2774 $253.3152
64+ $4.7315 $302.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention