EN
  • EN
  • DE

CL7SG-G

Part No CL7SG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) -
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 90V
Voltage - Output 4V ~ 90V
Current - Output / Channel 100mA
Frequency -
Dimming PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 119°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC
Base Product Number CL7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368318-CL7SG-G
Ultra Librarian 3D Model Ultra Librarian CL7SG-G CAD Model

Description

The CL7SG-G, from Microchip Technology, is a state-of-the-art semiconductor device designed to cater to a wide range of electronic applications. Known for its reliability and performance, this product is part of Microchip's extensive portfolio of microcontroller and analog semiconductors, providing innovative solutions for embedded control systems.

Key Features

  • High Performance: The CL7SG-G is engineered to deliver top-notch performance, making it suitable for high-demand applications.
  • Energy Efficient: With energy efficiency in mind, this product helps in reducing the overall power consumption of the system, thus extending battery life in portable devices.
  • Robust Design: It is built to withstand harsh conditions, ensuring long-term reliability and stability in various environments.
  • Integration: The device offers a high level of integration, which simplifies design and can reduce the number of components required in a circuit.

Applications

The versatility of the CL7SG-G makes it an ideal choice for a multitude of applications, including:

  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics

Technical Specifications

The CL7SG-G comes with technical specifications tailored to meet the demands of modern electronic systems. These include:

  • High-speed processing capabilities
  • Low power consumption modes
  • Advanced security features for data protection
  • Robust communication interfaces for easy connectivity
  • Support for multiple I/O options for greater flexibility

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and excellent support. The CL7SG-G is backed by Microchip's global customer service and technical support network, ensuring that you have access to the resources you need, when you need them.

For detailed product information, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team directly.

You May Also Be Interested in

Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1303 $53.6939
30+ $3.3890 $101.6700
46+ $3.2831 $151.0226
63+ $3.1772 $200.1636
82+ $3.0713 $251.8466
109+ $2.7535 $300.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,238 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess