EN
  • EN
  • DE

SSL1523AP/N2

Part No SSL1523AP/N2
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838785-SSL1523AP/N2
Ultra Librarian 3D Model Ultra Librarian SSL1523AP/N2 CAD Model

Description

Introducing the SSL1523AP/N2 Switching Regulator from NXP

The SSL1523AP/N2 is a state-of-the-art switching regulator designed by NXP Semiconductors, a leader in the electronics industry. This compact, high-efficiency IC is specifically tailored for LED-based applications, particularly those in the lighting sector. It is an ideal solution for driving single or multiple LEDs in a series configuration, offering a versatile and reliable power management solution for a wide range of products.

Key Features:

  • High Efficiency: The SSL1523AP/N2 is designed to provide a high level of efficiency, which is crucial for reducing energy consumption and heat generation in LED applications. This leads to longer life spans for your lighting products and lower operational costs.
  • Integrated Switch: This regulator includes an internal switch, which simplifies the design and reduces the number of external components required. This not only saves space on the PCB but also helps in reducing the overall system cost.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supplies and ensuring consistent performance across different power scenarios.
  • Protection Features: The SSL1523AP/N2 is equipped with several protection features, including overcurrent protection, overtemperature protection, and under-voltage lockout. These features enhance the safety and durability of the end application.
  • Adjustable Output Current: It allows for precise control over the output current, which means that you can fine-tune the brightness of the LEDs to meet specific requirements.

Applications:

The SSL1523AP/N2 is highly versatile and can be used in various applications such as:

  • LED-based home and office lighting
  • Outdoor and architectural lighting
  • Emergency lighting
  • LED backlighting for LCD TVs and monitors

With its robust design and comprehensive set of features, the SSL1523AP/N2 from NXP is an excellent choice for designers and engineers looking to develop efficient and reliable LED lighting solutions. Whether for general illumination or specialized lighting applications, this switching regulator will ensure that your products stand out in terms of performance and quality.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,393 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess