EN
  • EN
  • DE

A8435EESTR

Part No A8435EESTR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816376-A8435EESTR
Ultra Librarian 3D Model Ultra Librarian A8435EESTR CAD Model

Description

The A8435EESTR is a high-efficiency LED driver from Allegro MicroSystems, designed for automotive lighting applications. It integrates a boost converter and multiple current sinks to provide a regulated current to a string of LEDs. This device offers advanced features such as PWM dimming, fault detection, and thermal protection.

Applications:

  • Automotive Headlights: Used for driving high-brightness LEDs in automotive headlights.
  • Automotive Tail Lights: Employed in automotive tail lights and brake lights for efficient and reliable LED driving.
  • Automotive Interior Lighting: Used in interior lighting applications such as map lights and dome lights.
  • General Lighting: Suitable for general lighting applications where high efficiency and precise current control are required.
  • Signage: Used in LED signage applications for driving LEDs with consistent brightness and color.

Features:

  • High Efficiency: Integrated boost converter and optimized current sinks provide high efficiency.
  • PWM Dimming: Supports PWM dimming for precise brightness control.
  • Fault Detection: Detects open and short LED conditions, providing robust protection.
  • Thermal Protection: Protects the device from overheating, ensuring reliable operation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.

Benefits:

  • Optimized LED Driving: Provides precise and efficient current control for LEDs.
  • Flexible Brightness Control: PWM dimming allows for smooth and accurate brightness adjustment.
  • Robust Protection: Fault detection and thermal protection enhance system reliability.
  • Wide Application Range: Suitable for various automotive and general lighting applications.
  • Compact Design: Small package size allows for space-saving designs.

Technical Specifications:

  • Input Voltage Range: 4.5V to 40V
  • Output Current: Up to 1.5A per channel
  • Switching Frequency: Up to 2 MHz
  • PWM Dimming Frequency: Up to 20 kHz
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,340 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess