EN
  • EN
  • DE

KSZ8041NL

Part No KSZ8041NL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Base-T/100Base-TX Physical Layer Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Microchip Technology
Win Source Part Number 291026-KSZ8041NL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KSZ8041NL
Introduction Date December 14, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8041NL CAD Model

Description

Microchip Technology's KSZ8041NL Ethernet Transceiver

The KSZ8041NL is a highly-integrated Ethernet transceiver from Microchip Technology that offers robust performance for networked communication in various applications. This transceiver is designed to handle 10Base-T and 100Base-TX physical layer Ethernet standards, making it a versatile solution for embedded systems requiring network connectivity.

Key Features:

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): Integrates all the necessary components for Ethernet physical layer functions into one compact chip.
  • Support for Fast Ethernet: Compatible with 10 Mbps (10Base-T) and 100 Mbps (100Base-TX) operation, allowing for flexible and high-speed network connections.
  • Auto-Negotiation: The KSZ8041NL supports automatic negotiation of speed, duplex mode, and flow control, simplifying network setup and management.
  • Low Power Consumption: With its power-saving features and low-power design, the KSZ8041NL is ideal for power-sensitive applications.
  • HP Auto MDIX: Includes automatic MDI/MDIX crossover, eliminating the need for crossover cables and facilitating easy direct or hub connections.
  • Robust ESD Protection: Built-in electrostatic discharge (ESD) protection ensures reliability and longevity in harsh electrical environments.
  • MII/RMII Interface: Offers a flexible Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for easy integration with a wide range of microcontrollers and processors.

Applications:

The KSZ8041NL is suitable for a broad spectrum of applications, including:

  • Embedded systems
  • Networked consumer electronics
  • Industrial automation
  • Home networking devices
  • Network printers and servers

Package and Availability:

The Microchip KSZ8041NL is available in a 32-pin QFN package, providing a compact footprint for space-constrained applications. With its comprehensive feature set and Microchip's commitment to quality, the KSZ8041NL is a reliable choice for designers looking to integrate Ethernet connectivity into their projects.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5867 $52.8030
185+ $0.5489 $101.5465
285+ $0.5300 $151.0500
410+ $0.4921 $201.7610
530+ $0.4732 $250.7960
665+ $0.4543 $302.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess