EN
  • EN
  • DE
  • IT

CAP1293-1-AC3-TR

Part No CAP1293-1-AC3-TR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH SENSOR CAP 3CH 8TDFN / Capacitive Touch Buttons 8-TDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch
Manufacturer Microchip Technology
Packaging Reel - TR
Type Buttons
Proximity Detection Yes
Number of Inputs 3
Interface I2C, SMBus
Voltage - Supply 3V ~ 5.5V
Current - Supply 500µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number CAP1293
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAP1293-1-AC3-TRCT,CAP1293-1-AC3-TR-ND,CAP1293-1-AC3-TRTR,CAP1293-1-AC3-TRDKR
Standard Package 3,300
Win Source Part Number 1316696-CAP1293-1-AC3-TR
Ultra Librarian 3D Model Ultra Librarian CAP1293-1-AC3-TR CAD Model

Description

The CAP1293-1-AC3-TR is a cutting-edge touch sensor controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's CAP1293 series, which are renowned for their exceptional performance and reliability in touch-sensing applications.

Key Features

  • Capacitive Touch Sensing: The CAP1293-1-AC3-TR utilizes capacitive touch technology to accurately detect touch inputs. This feature enables designers to create interfaces that are more intuitive and responsive.
  • Multiple Touch Channels: With three capacitive touch sensor inputs, it offers flexibility for a range of applications, from simple touch buttons to more complex touch interfaces.
  • Power Efficiency: Designed for low-power consumption, it is an ideal choice for battery-powered devices, helping to extend battery life and reduce power costs.
  • Communication Interface: The device communicates via an I2C interface, ensuring easy integration with most microcontrollers and allowing for simple communication with other devices in a system.
  • Robust Noise Immunity: It boasts robust noise immunity, which ensures reliable operation even in electrically noisy environments.
  • Automatic Calibration: The built-in automatic calibration function simplifies the setup process and maintains optimal performance without the need for frequent manual adjustments.
  • Compact Package: The CAP1293-1-AC3-TR comes in a small 10-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The CAP1293-1-AC3-TR is versatile and can be used in a wide array of applications, including but not limited to:

  • Consumer electronics
  • Home appliances
  • Portable devices
  • Medical devices
  • Industrial controls

With its advanced features, the CAP1293-1-AC3-TR from Microchip Technology is a superb choice for developers looking to incorporate reliable touch sensing into their designs. Its combination of performance, power efficiency, and compact form factor make it an excellent solution for a multitude of touch-based applications.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7499 $52.4970
70+ $1.4359 $100.5130
110+ $1.3910 $153.0100
150+ $1.3461 $201.9150
195+ $1.3013 $253.7535
260+ $1.1666 $303.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess