EN
  • EN
  • DE

CV7362-000

Part No CV7362-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ42 BLACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Boot
Shell Size - Insert 42
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 1.220" (30.99mm)
Large Diameter Recovered 0.710" (18.03mm)
Small Diameter Recovered 0.280" (7.11mm)
Large Recovered Length 1.380" (35.05mm)
Small Recovered Length 0.670" (17.02mm)
Total Length Recovered 2.640\
Ultra Librarian 3D Model Ultra Librarian CV7362-000 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess