EN
  • EN
  • DE

BM20SPKA1NBC-0001AA

Part No BM20SPKA1NBC-0001AA
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MODULE BT TRC ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 29 Weeks
Features Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 40-SMD Module
Family Name BM20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8529.90.2200
Quantity per package 63
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913386-BM20SPKA1NBC-0001AA
Ultra Librarian 3D Model Ultra Librarian BM20SPKA1NBC-0001AA CAD Model

Description

Microchip Technology BM20SPKA1NBC-0001AA Bluetooth Audio Module

The BM20SPKA1NBC-0001AA is a feature-rich Bluetooth audio module from the renowned manufacturer Microchip Technology. This compact module is designed to provide a seamless wireless audio experience for a wide range of applications, including wireless speakers, headphones, automotive hands-free systems, and smart home audio devices.

Key Features and Benefits:

  • Bluetooth 5.0 Compliance: The module is compliant with the latest Bluetooth 5.0 standard, ensuring improved data rates, longer range, and enhanced connectivity with other Bluetooth devices.
  • Integrated Audio DAC: It comes with an integrated digital-to-analog converter (DAC) that delivers high-quality audio output, making it ideal for applications where sound quality is paramount.
  • Onboard Antenna: The BM20SPKA1NBC-0001AA includes an onboard antenna, which simplifies the design process by reducing the need for external antenna considerations, thus saving space and cost.
  • Multiple Audio Profiles: This module supports a variety of audio profiles such as A2DP (Advanced Audio Distribution Profile) for stereo audio streaming, HFP (Hands-Free Profile) for calling, and AVRCP (Audio/Video Remote Control Profile) for remote media control.
  • Easy Integration: Designed for easy integration into various designs, the module offers a simple interface for quick setup and deployment, accelerating time-to-market for products.
  • Low Power Consumption: The BM20SPKA1NBC-0001AA is optimized for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.

Applications:

With its versatile features, the BM20SPKA1NBC-0001AA is well-suited for a multitude of audio applications, including:

  • Wireless Stereo Systems
  • Bluetooth Headsets and Earbuds
  • Automotive Infotainment and Hands-Free Systems
  • Smart Home Audio Devices and Soundbars
  • Portable Audio Players and Voice-Controlled Devices

The BM20SPKA1NBC-0001AA from Microchip Technology stands out as a reliable and high-performing Bluetooth audio solution that can elevate the wireless audio experience for both consumers and manufacturers alike.

You May Also Be Interested in

Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Silicon Labs
RF TXRX MODULE SURFACE MOUNT / Transceiver Module Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess