EN
  • EN
  • DE

SM320DM642AGDKS7EP

Part No SM320DM642AGDKS7EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT VID 548FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS 548-Pin FC/CSP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range -55°C ~ 105°C (TC)
Mounting SMD
Package 548-BFBGA, FCCSPBGA
Manufacturer Package 548-FC/CSP (23x23)
Win Source Part Number 794549-SM320DM642AGDKS7EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM320DM642A
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM320DM642AGDKS7EP CAD Model

Description

Product Overview: SM320DM642AGDKS7EP - Texas Instruments

The SM320DM642AGDKS7EP, from the renowned semiconductor manufacturer Texas Instruments (TI), is a high-performance digital media processor that is part of TI's DaVinci™ series. This processor is specifically designed to meet the rigorous demands of modern multimedia applications, providing a robust solution for developers working on projects that require intensive audio and video processing capabilities.

Key Features:

  • High-Performance DSP Core: At the heart of the SM320DM642AGDKS7EP is a powerful TMS320C64x+™ DSP core. This core is clocked at a high frequency, enabling it to handle complex algorithms and processes associated with digital media tasks.
  • Enhanced Video Port Interface: The processor is equipped with an enhanced video port interface (EVPI) that supports a wide range of video formats and facilitates easy connectivity to external video devices.
  • Integrated Peripherals: A variety of integrated peripherals, including audio serial ports, video ports, and a high-speed parallel interface, provide the necessary I/O capabilities for a multitude of multimedia applications.
  • Robust Memory Interface: With a flexible memory interface, the SM320DM642AGDKS7EP supports DDR SDRAM, providing ample bandwidth for data-intensive operations.
  • Extended Temperature Range: The 'EP' in the product code indicates that this processor is built for enhanced performance in extreme conditions, capable of operating in an extended temperature range.

Applications:

The versatility of the SM320DM642AGDKS7EP makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Professional audio and video processing equipment
  • Industrial and medical imaging systems
  • Surveillance and security technology
  • Video conferencing systems
  • Digital signage and entertainment solutions

Support and Reliability:

As with all Texas Instruments products, the SM320DM642AGDKS7EP is backed by TI's extensive support network. Customers can access a wealth of resources, including technical documentation, application notes, and development tools, ensuring that integrating this processor into their design is as seamless as possible. Furthermore, the processor's adherence to industry standards and TI's reputation for reliability make it a trustworthy choice for critical and long-lifespan applications.

Whether you are developing cutting-edge multimedia hardware or seeking a reliable processor for industrial applications, the SM320DM642AGDKS7EP offers the performance, features, and support necessary to bring your projects to fruition.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess