EN
  • EN
  • DE

CC-MX-LD79-ZK

Part No CC-MX-LD79-ZK
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Digi
Series ConnectCore® i.MX53
Package Bulk
Product Status Obsolete
RF Family/Standard General ISM < 1GHz
Frequency 800MHz
Serial Interfaces Ethernet
Memory Size 512MB Flash, 1GB RAM
Voltage - Supply 3.75V
Current - Receiving 700mA
Current - Transmitting 700mA
Mounting Type Chassis Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number CC-MX-LD79
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1349306-CC-MX-LD79-ZK
Ultra Librarian 3D Model Ultra Librarian CC-MX-LD79-ZK CAD Model

Description

The ConnectCore i.MX53 is a RF transceiver module that belongs to the RF and wireless category.

  • Frequency: 800MHz
  • Memory: 512MB flash, 1GB RAM
  • Package Standard: 25
  • Package Type: Bulk
  • Interface: Ethernet
  • Mounting Type: Chassis Mount
  • Operating Temperature: -40°C ~ 85°C
  • Manufacturer: Digi
  • Status: Obsolete

You May Also Be Interested in

Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess