EN
  • EN
  • DE

AY0438-I/L

Part No AY0438-I/L
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRVR 32 SEGMENT 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Microchip Technology
Package Tube
Product Status Active
Display Type LCD
Configuration 32 Segment
Interface Parallel
Digits or Characters 16 Characters
Current - Supply 25 µA
Voltage - Supply 3V ~ 8.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number AY0438
Standard Package 27 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852938-AY0438-I/L
Ultra Librarian 3D Model Ultra Librarian AY0438-I/L CAD Model

Description

The AY0438-I/L is a versatile and robust LCD driver developed by Microchip Technology, designed to offer a seamless interface for liquid crystal displays. This integrated circuit is specifically engineered to handle the complexities of driving multiplexed LCDs and is an excellent choice for applications requiring alphanumeric or graphical displays.

Key Features

  • Multiple Display Modes: The device supports various display configurations, including static, 2, 3, or 4 multiplexed displays, providing flexibility in designing custom LCD panels.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the AY0438-I/L is suitable for use in a wide range of environments, ensuring reliable performance under extreme conditions.
  • Low Power Consumption: Its low power requirements make it ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies the circuit design by reducing the need for external components.
  • Interfacing Ease: It offers easy interfacing with microprocessors or microcontrollers, which makes it a convenient option for developers to integrate into their systems.
  • Segment and Common Drivers: The AY0438-I/L contains all the necessary drivers for segment and common signals, further streamlining the design process.

Applications

The AY0438-I/L is suitable for a broad range of applications, from simple consumer electronics to sophisticated industrial control panels. Typical applications include:

  • Handheld instruments
  • Portable medical devices
  • Automotive dashboards
  • Home appliances
  • Industrial control interfaces

Technical Specifications

The device comes in a 40-pin PDIP package, ensuring ease of soldering and integration into printed circuit boards. It operates with a single power supply ranging from 2.5V to 6.0V, making it highly adaptable to different power environments.

With its robust feature set and Microchip's reputation for quality, the AY0438-I/L LCD driver is an excellent choice for developers seeking a reliable and flexible display solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess