EN
  • EN
  • DE

PCF8578HT/1

Part No PCF8578HT/1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD row/column driver for dot matrix graphic displays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236260-PCF8578HT/1
Manufacturer Homepage www.nxp.com
Family Name PCF8578
Introduction Date October 28, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8578HT/1 CAD Model

Description

Introducing the NXP PCF8578HT/1 LCD Driver

The NXP PCF8578HT/1 is a state-of-the-art LCD driver designed to meet the needs of modern, high-performance display systems. This powerful integrated circuit (IC) is engineered to drive large LCD panels with ease, offering flexibility, reliability, and a rich feature set that makes it an ideal choice for a wide range of applications.

Key Features

  • High Multiplex Rate: The PCF8578HT/1 supports a high multiplex rate, making it suitable for large displays that require driving numerous segments.
  • Extended Temperature Range: This device operates effectively across a wide temperature range, ensuring consistent performance in various environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8578HT/1 helps conserve energy, which is crucial for battery-operated devices.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface facilitates easy communication with microcontrollers, allowing for simple integration into existing systems.

Applications

With its versatile features, the NXP PCF8578HT/1 is an excellent choice for a variety of applications, including but not limited to:

  • Automotive dashboards and control panels
  • Industrial control interfaces
  • Home appliances with LCD screens
  • Medical equipment displays
  • Consumer electronics with graphical user interfaces

Technical Specifications

The PCF8578HT/1 boasts impressive technical specifications that underline its capabilities:

  • Segment Drivers: Capable of driving up to 40 segments with low cross-talk.
  • Display Data RAM: Integrated display data RAM enables easy manipulation of display content.
  • Supply Voltage: It operates at a supply voltage that is compatible with most common systems, ensuring easy adoption.
  • Package: Available in a thin quad flat package (TQFP) that is suitable for compact PCB layouts.

Overall, the NXP PCF8578HT/1 is a robust and versatile LCD driver that offers the perfect blend of performance, efficiency, and ease of use for developers looking to create advanced display solutions.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess