EN
  • EN
  • DE

PCF2116CU/10

Part No PCF2116CU/10
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Status Obsolete
Win Source Part Number 061238-PCF2116CU/10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2116CU/10 CAD Model

Description

NXP PCF2116CU/10 LCD Controller/Driver

The NXP PCF2116CU/10 is a versatile LCD controller and driver designed to provide a high-quality interface for alphanumeric displays. It is an ideal solution for applications that require clear and readable text displays, such as in home appliances, industrial controls, and medical equipment. This silicon-based component is engineered to drive displays with up to 2 lines of 16 characters, ensuring ample space for conveying essential information to users.

The PCF2116CU/10 supports a wide variety of character formats, including 5x8 dot matrix characters, which are easily readable. It is equipped with an on-chip voltage generator that is adjustable, allowing for control over the contrast of the display to ensure optimal visibility under varying lighting conditions. This feature is particularly useful in environments where lighting conditions cannot be controlled or are subject to change.

One of the key advantages of the PCF2116CU/10 is its low power consumption, making it suitable for battery-operated devices where power efficiency is critical. Additionally, the device is compatible with most microcontrollers via its I²C-bus interface, which simplifies integration into existing systems and reduces the need for extensive re-engineering.

The controller/driver also includes a variety of built-in functions that are accessible through a simple instruction set. These functions include clear display, cursor control, display on/off control, and character entry mode settings. This level of control allows for customized user interfaces and dynamic display content.

Encapsulated in a compact SMD package, the NXP PCF2116CU/10 is designed for surface mount technology (SMT), making it ideal for streamlined assembly processes and modern compact electronic designs. Its robust construction ensures reliable operation over a wide temperature range, which is essential for devices exposed to harsh environmental conditions.

In conclusion, the NXP PCF2116CU/10 LCD controller/driver is a highly functional and reliable component that offers ease of use, flexibility, and efficiency, making it an excellent choice for a broad array of applications requiring alphanumeric displays.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess