EN
  • EN
  • DE

MC74HCT245AFELG

Part No MC74HCT245AFELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal 3-State Noninverting Bus Transceiver with LSTTL Compatible Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package SOEIAJ-20
Win Source Part Number 1219648-MC74HCT245AFELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HCT245
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Israel
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74HCT245AFELG CAD Model

Description

The MC74HCT245AFELG is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is an octal 3-state non-inverting bus transceiver designed to be used in 2-way asynchronous communication between data buses. It allows for direct interface with TTL levels and is compatible with the HCT logic family.

Key Features

  • Logic Type: Bus Transceiver
  • Number of Channels: 8
  • Output Type: 3-State
  • Input Level: TTL
  • Output Level: CMOS
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SOEIAJ

Product Advantages

The MC74HCT245AFELG is designed for high-speed, low-power data transfer between two buses. With its robust 3-state outputs, it can drive heavily loaded buses with the least power consumption. Its wide operating temperature range makes it suitable for demanding industrial applications. Additionally, the device's TTL input compatibility allows for easy interfacing with traditional TTL logic, making it a versatile choice for upgrading existing systems or creating new designs.

Applications

This transceiver is ideal for a variety of applications, including:

  • Data communication systems
  • Signal buffering and isolation
  • Memory address drivers
  • Bus-oriented systems
  • Microprocessor or microcontroller interfacing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74HCT245AFELG is no exception, and it has been rigorously tested to ensure it meets the stringent standards for industrial and commercial use. Customers can rely on this device for consistent performance and longevity.

Environmental Compliance

The MC74HCT245AFELG from ON Semiconductor complies with various environmental standards, ensuring that it is a sustainable and eco-friendly choice for electronic designs. The device is RoHS compliant, which means it is free from hazardous substances commonly found in electronics.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess