The ATZB-RF-233-1-C is a cutting-edge RF module designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This module is part of the ATZB series, which is renowned for its high performance, low power consumption, and ease of integration into various wireless applications.
Key Features
- 2.4 GHz IEEE 802.15.4 Compliant: The module operates in the 2.4 GHz ISM band, offering compatibility with the IEEE 802.15.4 standard, which is the foundation for protocols such as Zigbee, 6LoWPAN, and other low-rate wireless personal area networks (LR-WPANs).
- Integrated Antenna: With an integrated antenna, the ATZB-RF-233-1-C eliminates the need for external antenna design, simplifying the RF design process and reducing time to market.
- Low Power Consumption: Designed for energy efficiency, this module is ideal for battery-powered applications where power conservation is critical.
- Easy Integration: The compact form factor and comprehensive interface options make it easy to integrate into existing designs, reducing development effort and cost.
- Security: The module includes hardware security features to ensure secure communication, protecting data integrity and privacy in your wireless applications.
Applications
The versatility of the ATZB-RF-233-1-C allows it to be used in a wide range of applications, including:
- Home Automation
- Industrial Control
- Wireless Sensor Networks
- Smart Energy Management
- Healthcare Devices
- Consumer Electronics
Technical Specifications
The ATZB-RF-233-1-C boasts robust technical specifications that cater to the demands of modern wireless applications:
- Frequency Band: 2.4 GHz ISM
- Modulation: O-QPSK
- Data Rate: 250 kbps
- Transmit Power: Up to +3 dBm
- Receiver Sensitivity: -101 dBm
- Operating Voltage: 1.8-3.6 V
- Operating Temperature Range: -40°C to +85°C
With the ATZB-RF-233-1-C, Microchip Technology provides a reliable and efficient solution for designers looking to add wireless connectivity to their products with minimal hassle and maximum performance.