EN
  • EN
  • DE

317060562

Part No 317060562
Manufacturer Seeed Technology Co., Ltd
Catalog RF Transceiver Modules
Description MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Seeed Technology Co., Ltd
Package Bulk
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate 300Mbps
Power - Output 20dBm
Serial Interfaces Ethernet, GPIO, I²C, I²S, PCM, PWM, SDIO, UART
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part MT7628AN
Memory Size 32MB Flash, 128MB RAM
Voltage - Supply 3.3V
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 80°C
Package / Case Module
Base Product Number 317060
Standard Package 1
MSL Level 1 (Unlimited)
Win Source Part Number 1349100-317060562
Ultra Librarian 3D Model Ultra Librarian 317060562 CAD Model

Description

The 317060562 is an RF transceiver module and modem that operates @ a frequency of 2.4GHz from Seeed Technology Co.,Ltd.

  • Frequency: 2.4GHz
  • Data Rate: 300Mbps
  • Power Output: 20dBm
  • Sensitivity: - dBm
  • Memory Size: 32MB Flash, 128MB RAM
  • IC / Part: MT7628AN
  • RF Family/Standard: WiFi
  • Modulation: -
  • Serial Interfaces: Ethernet, GPIO, I²C, I²S, PCM, PWM, SDIO, UART
  • Voltage Supply: 3.3V
  • Mounting Type: Surface Mount
  • Temperature Range: -20°C ~ 80°C

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
Silicon Labs
RF TXRX MODULE WIFI ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH U.FL SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess