EN
  • EN
  • DE

ATXMEGA64A4U-AU

Part No ATXMEGA64A4U-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A4U
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATXMEGA64
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567037-ATXMEGA64A4U-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A4U-AU CAD Model

Description

Microchip Technology's ATXMEGA64A4U-AU: A High-Performance, Low-Power AVR Microcontroller

The ATXMEGA64A4U-AU is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. Designed for efficient power usage and exceptional performance, this MCU is part of the AVR® XMEGA® AU family, which is well-suited for a variety of applications ranging from industrial control systems to medical devices.

Featuring a 64KB of in-system self-programmable flash, the ATXMEGA64A4U-AU provides ample space for complex applications and the flexibility for firmware updates. Its 4KB EEPROM and 4KB boot code section with independent lock bits ensure secure data storage and reliable system boot processes. With 16KB SRAM, it offers generous volatile memory for running applications smoothly.

The device operates at a maximum frequency of 32MHz and is optimized for minimal power consumption in active and sleep modes, making it an excellent choice for battery-powered devices. Its innovative picoPower® technology allows for ultra-low power consumption, which is crucial for extending the operational life of portable and remote applications.

The ATXMEGA64A4U-AU is equipped with advanced peripherals such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces including USART, SPI, and I2C. These features enable the MCU to handle complex tasks and communicate with other components in a system seamlessly.

For enhanced security, the MCU includes features like a unique device ID and a temperature sensor. Its robust hardware multiplication and division capabilities make it ideal for applications requiring intensive mathematical computations. The MCU also supports DMA (Direct Memory Access) channels, which allow for data transfers without CPU intervention, thus freeing up processor time for other critical tasks.

The ATXMEGA64A4U-AU comes in a 44-pin TQFP package, providing a compact footprint for space-constrained applications. Its compatibility with the AVR® development ecosystem allows developers to leverage existing tools and libraries for rapid development and prototyping.

Overall, the ATXMEGA64A4U-AU from Microchip Technology is a powerful and versatile MCU that offers an optimal balance of power efficiency and performance for sophisticated embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4808 $52.4040
12+ $8.5997 $103.1964
19+ $8.3309 $158.2871
25+ $8.0622 $201.5550
33+ $7.7935 $257.1855
43+ $6.9872 $300.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,081 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess