EN
  • EN
  • DE

UC1705J

Part No UC1705J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description High Speed Power Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275619-UC1705J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1705J CAD Model

Description

Product Overview: UC1705J from Texas Instruments

The UC1705J is a high-performance current mode pulse width modulator controller from Texas Instruments, designed for a wide range of power conversion and control applications. This versatile component is engineered to provide reliable and efficient performance, making it a popular choice among engineers and designers for developing robust power supply systems.

Key Features

  • High-Frequency Operation: The UC1705J operates at a high frequency, which allows for smaller-sized components in the design, reducing the overall footprint and cost of the power supply.
  • Current Mode Control: With current mode control, the UC1705J offers improved transient response, simpler loop compensation, and inherent protection against overcurrent conditions.
  • Wide Input Voltage Range: This device can accommodate a broad range of input voltages, making it flexible for various applications and ensuring compatibility with different power sources.
  • Output Drive Capability: The UC1705J features robust output drivers that can handle peak currents, ensuring reliable operation even under demanding conditions.
  • Trimmed Oscillator Discharge Current: The precision-trimmed oscillator discharge current contributes to the accuracy and consistency of the switching frequency over temperature and process variations.

Applications

The UC1705J is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Class D power amplifiers
  • LED drivers

Technical Specifications

The UC1705J offers a comprehensive set of technical specifications that ensure its suitability for high-performance power management solutions:

  • Adjustable output control
  • Under-voltage lockout with hysteresis
  • Soft-start capability to reduce inrush current
  • Frequency compensation with a single external component
  • Thermal shutdown for over-temperature protection

With its robust design and flexible features, the UC1705J from Texas Instruments stands out as a reliable choice for your power management needs, balancing performance with ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Cypress Semiconductor Corp
Lowest to $386.1000
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0484 $60.0484
3+ $49.2705 $147.8115
4+ $47.7308 $190.9232
5+ $46.1911 $230.9555
6+ $44.6514 $267.9084
8+ $40.0323 $320.2584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess