Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series MAX® 10
Package Tray
Number of LABs/CLBs 1000
Number of Logic Elements/Cells 16000
Total RAM Bits 562176
Number of I/O 101
Voltage - Supply 2.85V ~ 3.465V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-EQFP (20x20)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 544-3112,967766
Standard Package 60
Win Source Part Number 1034364-10M16SCE144I7G
Ultra Librarian 3D Model Ultra Librarian 10M16SCE144I7G CAD Model

Description

The 10M16SCE144I7G is an Intel MAX 10 FPGA, a cost-effective and versatile solution for a variety of embedded applications. This particular model features 16,000 logic elements (LEs), providing sufficient resources for implementing complex digital circuits. The 'SCE' designation indicates a specific feature set or performance grade. The '144' refers to the number of pins on the device, in this case, 144. 'I7' denotes its temperature grade and speed grade, meaning industrial temperature range. The 'G' signifies that it is lead-free. MAX 10 FPGAs integrate flash memory, analog-to-digital converters (ADCs), and other useful features on a single chip.

Applications

  • Industrial Control Systems
  • Motor Control
  • Sensor Interfaces
  • Embedded Systems
  • Power Management
  • Automotive Applications

Features

  • Integrated Flash Memory: Provides on-chip storage for configuration data and user data.
  • Analog-to-Digital Converters (ADCs): Enables direct interface with analog sensors and signals.
  • Nios II Embedded Processor Support: Allows for the implementation of soft-core processors.
  • Instant-on Capability: Enables rapid configuration upon power-up.
  • Extensive I/O Options: Provides a wide range of I/O interfaces for connecting to external devices.
  • Advanced Security Features: Protects against unauthorized access and tampering.

Benefits

  • Reduced System Cost: Integration of multiple functions reduces component count and board space.
  • Improved Power Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Faster Time-to-Market: Pre-designed IP blocks and development tools accelerate design.
  • Enhanced System Reliability: Integrated flash memory and security features improve robustness.
  • Greater Design Flexibility: Programmable logic allows for customization and adaptation.
  • Simplified System Design: Integrated ADCs and other features streamline system design.

Additional Details

The 10M16SCE144I7G offers a balance of logic density, power efficiency, and cost-effectiveness. It supports a wide range of I/O standards and provides comprehensive development tools for designing and implementing custom logic circuits. The integrated flash memory can be used to store configuration data, user data, or firmware updates. The device is designed for reliable operation in harsh industrial environments and is suitable for applications requiring long-term availability and support. The 'I7' temperature grade indicates that it can operate reliably over an extended temperature range, typically -40°C to +100°C. The MAX 10 family is a popular choice for a wide range of embedded applications, including industrial control, motor control, and sensor interfaces.

You May Also Be Interested in

Altera
IC FPGA 289 I/O 484FBGA
Need more? Email Us
ECAD model for 10CL080ZF484I8G
Amd
IC FPGA 186 I/O 256FTBGA / Spartan?-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Lowest to $79.2793
ECAD model for XC6SLX9-3FTG256I
Amd
IC FPGA 220 I/O 324FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX50-3FF324C
Amd
IC FPGA 640 I/O 1148FCBGA / Virtex?-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA
Lowest to $75.2992
ECAD model for XC4VLX40-11FFG1148I
Altera
LOADABLE PLD, 12NS PBGA256 / FLEX-10K? Field Programmable Gate Array (FPGA) IC 6144 576 256-BGA
Need more? Email Us
ECAD model for EPF10K100BFC256-2
Amd
IC FPGA 520 I/O 1156FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 520 21606000 530250 1156-BBGA, FCBGA
Lowest to $234.4651
ECAD model for XCKU040-3FFVA1156E
Amd
IC FPGA 170 I/O 256FTBGA
Need more? Email Us
ECAD model for XC7A50T-2FT256I
Amd
IC FPGA 960 I/O 1738FCBGA / Virtex?-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VSX240T-1FF1738I
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES / ORCA?2 Field Programmable Gate Array (FPGA) IC 130 16384 1024 160-BQFP
Need more? Email Us
ECAD model for OR2C10A4J160-DB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.7449 $91.7449
2+ $88.8779 $177.7558
3+ $86.0109 $258.0327
4+ $83.1439 $332.5756
5+ $74.5428 $372.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,080 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention