Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HCT
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name 74HCT373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-7396-5, M74HCT373B1R-ND, 497-7396-5
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924968-M74HCT373B1R
Ultra Librarian 3D Model Ultra Librarian M74HCT373B1R CAD Model

Description

STMicroelectronics M74HCT373B1R Octal D-Type Latch

The M74HCT373B1R is a high-speed CMOS octal D-type latch manufactured by STMicroelectronics, designed to integrate seamlessly into a wide array of digital systems. This integrated circuit (IC) is particularly well-suited for applications that require the temporary storage of data, allowing the data to be held stable and read out even after the input has changed.

With its advanced silicon-gate CMOS technology, the M74HCT373B1R offers the robustness and performance required for today's electronic devices. It ensures a high degree of compatibility with TTL outputs, thanks to its input switching levels which allow for direct interfacing with TTL logic levels. This makes the M74HCT373B1R an ideal choice for mixed-technology environments where both CMOS and TTL devices coexist.

The device features eight D-type latches with three-state non-inverting outputs for bus organized systems. The flip-flop is set or reset by the state of the D input (data) when the Latch Enable (LE) input is high. When LE is low, the output will be retained at the level it was set to prior, effectively 'latching' the data. The Output Enable (OE) input, when low, allows the data from the latches to be outputted. When OE is high, the outputs are in a high impedance state, which is particularly useful for sharing bus lines in a system without causing conflicts.

Key features of the M74HCT373B1R include:

  • High-speed operation: Tpd = 15 ns (typical) at Vcc = 5V
  • Low power consumption: Icc = 4 μA (max) at Ta = 25°C
  • Compatible with bus-oriented systems due to its three-state outputs
  • Pin and function compatible with 74 series
  • ESD performance: HBM > 2 kV, MM > 200 V

Offered in a DIP20 package, the M74HCT373B1R provides a compact solution for implementing latches in your digital designs. Whether it's used in personal computers, communication devices, or complex automation systems, this IC delivers reliable, high-performance latching functions that designers can trust.

As with all STMicroelectronics products, the M74HCT373B1R is designed to meet the rigorous standards of the electronics industry, ensuring both quality and durability for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC LATCH TRANSP OCT D 3ST 20SOIC
Lowest to $0.3079
ECAD model for 74HCT373D,653
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SSOP
Lowest to $6.0902
ECAD model for 74HCT373DB,118
Nexperia USA Inc.
IC LATCH QUAD BISTABLE 16SOIC
Lowest to $0.5104
ECAD model for 74HC75D,653
IDT, Integrated Device Technology Inc
IC TRANSP LATCH 16BIT 48-TSSOP
Need more? Email Us
ECAD model for IDT74FCT163373APAG8
NXP / Nexperia
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Lowest to $2.5695
ECAD model for HEF4043BT,653
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.0246
ECAD model for 74ABT373APW,118
STMicroelectronics
IC LATCH 8BIT ADDRESSABLE 16SOIC
Lowest to $0.4758
ECAD model for HCF4099M013TR
Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.0504
ECAD model for CD4508BPW
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.4119 $65.9040
385+ $0.3380 $130.1300
595+ $0.3275 $194.8625
820+ $0.3170 $259.9400
1,060+ $0.3063 $324.6780
1,415+ $0.2746 $388.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,380 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention