EN
  • EN
  • DE

ATSAML21G18B-MUT

Part No ATSAML21G18B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series SAM L21G, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML21G18B-MUTTR, 1611-ATSAML21G18B-MUTDKR-ND, ATSAML21G18B-MUT-ND, ATSAML21G18B-MUTCT, 1611-ATSAML21G18B-MUTDKR, 1611-ATSAML21G18B-MUTDKRINACTIVE, 1611-ATSAML21G18B-MUTTRINACTIVE, ATSAML21G18B-MUTDKR, 1611-ATSAML21G18B-MUTTR-ND, 1611-ATSAML21G18B-MUTCT, 1611-ATSAML21G18B-MUTTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912206-ATSAML21G18B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21G18B-MUT CAD Model

Description

The ATSAML21G18B-MUT is a robust and versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to the needs of power-sensitive and performance-demanding applications. This MCU is part of the SAM L21 family, which is renowned for its ultra-low power consumption combined with high-performance capabilities, making it an ideal choice for IoT, industrial, and battery-operated devices.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a perfect balance between power efficiency and processing capability.
  • Memory: Comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • Power Efficiency: Pioneering picoPower technology for ultra-low power consumption, allowing for longer battery life in portable applications.
  • Peripherals: Rich set of peripherals including multiple serial communication modules (SERCOM), configurable as UART/USART, SPI, and I2C, along with a 12-bit ADC, 10-bit DAC, and full-speed USB interface.
  • Connectivity: Integrated hardware support for external interrupts, which can be configured to wake the MCU from sleep modes, enhancing the device's responsiveness in low-power applications.
  • Package: Available in a 48-pin UQFN package, providing a compact footprint for space-constrained applications.
  • Security: Features include a hardware-based cryptographic acceleration and integrity protection unit, ensuring secure data communication and storage.

Applications

The ATSAML21G18B-MUT is well-suited for a variety of applications, particularly those requiring low power and high performance. It is commonly used in:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Energy management systems
  • Industrial control systems
  • Portable medical devices
  • Smart agriculture and environmental monitoring systems

With its advanced features and capabilities, the ATSAML21G18B-MUT from Microchip Technology stands out as a leading choice for developers and engineers looking to create innovative and efficient products for the modern market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6185 $58.0925
11+ $9.5331 $104.8641
17+ $9.2352 $156.9984
23+ $8.9373 $205.5579
29+ $8.6394 $250.5426
39+ $7.7457 $302.0823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess