Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 256KB (128K x 16) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® XMEGA® A3
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name ATXMEGA256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA256A3-AURDKR, ATXMEGA256A3-AURCT, ATXMEGA256A3-AUR-ND, ATXMEGA256A3AUR, ATXMEGA256A3-AURTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862622-ATXMEGA256A3-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA256A3-AUR CAD Model

Description

Microchip Technology ATXMEGA256A3-AUR Overview

The ATXMEGA256A3-AUR is a cutting-edge 8/16-bit microcontroller from the reputable Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of applications. This MCU is part of the AVR® XMEGA® A3 series, which is known for its high integration and extensive feature set that caters to the demanding requirements of advanced electronics.

Key Features

  • Advanced Architecture: The ATXMEGA256A3-AUR operates on an 8/16-bit AVR CPU with hardware multiplier, running at a maximum frequency of 32MHz. This high-performance MCU is capable of executing instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz.
  • Memory Capacity: It boasts a substantial 256KB of in-system self-programmable flash, 16KB of boot code section with independent lock bits, 8KB EEPROM, and 16KB internal SRAM. Such memory allocation allows for complex and memory-intensive applications.
  • Rich Peripheral Set: The device includes a variety of peripherals such as four USARTs, two SPI interfaces, two TWI (I2C) interfaces, 16 analog-to-digital converter (ADC) channels, two analog comparators, and a host of timers/counters. This rich set enables flexible and multifaceted I/O operations.
  • Power Efficiency: With picoPower® technology, the ATXMEGA256A3-AUR ensures true low-power consumption across all operating modes, which is crucial for battery-operated and power-sensitive applications.
  • Robust Security: Integrated features like AES and DES cryptographic engines, along with a secure memory barrier, provide robust security options for data protection and secure communication.

Applications and Usability

The ATXMEGA256A3-AUR is ideal for applications that require a high level of processing power and minimal power consumption. It is well-suited for industrial control systems, medical devices, home automation, building control, and battery-operated gadgets. Its extensive feature set also makes it a great choice for developing complex and secure embedded systems.

Quality and Reliability

Microchip Technology ensures that the ATXMEGA256A3-AUR meets the highest quality and reliability standards. The product is available in a 64-TQFP (10x10) package and is fully supported by Microchip's development tools, making it a reliable and convenient choice for both prototyping and full-scale production.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 160KB FLASH 145LGA
Lowest to $15.2580
ECAD model for DF2117VLP20V
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8632 $65.5896
6+ $17.9391 $107.6346
9+ $17.3785 $156.4065
12+ $16.8179 $201.8148
16+ $16.2573 $260.1168
21+ $14.5755 $306.0855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 395 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention