EN
  • EN
  • DE

ATTINY861-15XZ

Part No ATTINY861-15XZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 8KB (4K x 16) FLASH 20-TSSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ATtiny861
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY861-15XZ-ND, ATTINY861-15XZTR, 1611-ATTINY861-15XZDKR-ND, ATTINY861-15XZCT, ATTINY861-15XZDKR, 1611-ATTINY861-15XZTR, 1611-ATTINY861-15XZTRINACTIVE, 1611-ATTINY861-15XZDKR, 1611-ATTINY861-15XZCT, 1611-ATTINY861-15XZDKRINACTIVE, 1611-ATTINY861-15XZTR-ND, ATTINY86115XZ
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912249-ATTINY861-15XZ
Ultra Librarian 3D Model Ultra Librarian ATTINY861-15XZ CAD Model

Description

Microchip Technology's ATTINY861-15XZ Microcontroller

The ATTINY861-15XZ is a high-performance, low-power AVR 8-bit microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This compact and versatile microcontroller is designed to deliver a perfect balance between power efficiency and processing capability, making it an ideal solution for a wide range of embedded applications.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATTINY861-15XZ achieves throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory: It comes equipped with 8KB of In-System Programmable Flash, 512 Bytes EEPROM, and 512 Bytes SRAM, providing ample space for application code and data storage.
  • Speed: This microcontroller operates at a frequency of up to 16MHz, ensuring swift execution of tasks and processes.
  • Power Efficiency: The device supports a wide voltage range of 1.8V to 5.5V and features multiple power-saving modes, making it suitable for battery-operated applications.
  • Peripherals: It boasts a range of integrated peripherals, including an 8-channel 10-bit A/D converter, Universal Serial Interface, programmable watchdog timer, and six PWM channels, enhancing its functionality and reducing the need for external components.
  • Operating Temperature: The ATTINY861-15XZ is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The device is available in a 20-lead PDIP, 32-lead TQFP, and 20-pad QFN/MLF, providing flexibility for various PCB designs and space constraints.

Applications:

The versatility of the ATTINY861-15XZ makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Battery Management
  • Portable Devices

In summary, the ATTINY861-15XZ from Microchip Technology is a robust microcontroller that offers a rich set of features and is engineered to meet the demands of modern embedded systems. Its combination of power efficiency, processing power, and integrated peripherals make it a go-to choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3507 $63.5070
23+ $5.2109 $119.8507
35+ $5.0480 $176.6800
48+ $4.8852 $234.4896
62+ $4.7223 $292.7826
82+ $4.2338 $347.1716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess