EN
  • EN
  • DE

ATTINY25GAL-15MZ

Part No ATTINY25GAL-15MZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT AUTO 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features - series Microcontroller IC - - - - -
Manufacturer Microchip Technology
Series Functional Safety (FuSa)
Package Tray
Family Name ATTINY25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862576-ATTINY25GAL-15MZ
Ultra Librarian 3D Model Ultra Librarian ATTINY25GAL-15MZ CAD Model

Description

The ATTINY25GAL-15MZ is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This microcontroller is part of the versatile ATtiny family, which is renowned for its compact size, efficiency, and flexibility, making it a perfect choice for space-constrained and power-sensitive projects.

Key Features:

  • Advanced RISC Architecture: The ATTINY25GAL-15MZ boasts a high-performance Advanced RISC Architecture with 120 powerful instructions. These instructions are executed in a single clock cycle, allowing the device to achieve throughputs approaching 1 MIPS per MHz, optimizing power consumption versus processing speed.
  • Memory: It comes with 2KB of in-system programmable Flash, 128B EEPROM, and 128B SRAM. This combination provides ample space for application code and data storage, while also allowing for data retention through power cycles.
  • Speed: This microcontroller operates at a clock speed of up to 20MHz, providing swift processing capabilities for a variety of tasks.
  • I/O and Peripherals: The ATTINY25GAL-15MZ includes a variety of peripherals such as an 8-bit timer/counter with compare modes, a 10-bit ADC, and a programmable watchdog timer with internal oscillator. It also features Universal Serial Interface (USI) which can be used for I2C or SPI communications.
  • Operating Conditions: The device can operate within a voltage range of 1.8-5.5V, making it adaptable to both 3.3V and 5V systems. It is also available in an extended temperature range, making it suitable for industrial applications.
  • Power-saving Modes: Multiple power-saving modes are available, such as Idle, ADC Noise Reduction, Power-down, and Power-save modes, allowing for significant reduction in power consumption when the device is not in full operation.

Applications:

The ATTINY25GAL-15MZ is ideal for applications that require a combination of compact design, low power consumption, and sufficient processing power. It's commonly used in consumer electronics, home automation, sensor systems, and battery-operated devices. Its robust feature set also makes it suitable for developing complex algorithms and control systems in automotive and industrial environments.

With its rich set of features and capabilities, the ATTINY25GAL-15MZ from Microchip Technology stands out as a microcontroller that offers both efficiency and versatility for designers and engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess