Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 64 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (4x4)
Win Source Part Number 769303-ATTINY13V-10MUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATTINY13V
Introduction Date January 06, 2004
ECCN EAR99
Country of Origin Philippines, Taiwan, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATTINY13V-10MUR CAD Model

Description

Microchip Technology's ATTINY13V-10MUR Microcontroller

The ATTINY13V-10MUR is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, boasting a compact design and versatile features suitable for a wide range of applications. This microcontroller is ideal for projects where space is at a premium and power efficiency is crucial.

Key Features:

  • CPU Speed: The ATTINY13V-10MUR operates at a maximum frequency of 10MHz, providing a balanced trade-off between processing speed and power consumption.
  • Memory: It comes with 1KB of in-system programmable flash memory, allowing ample space for code storage. Additionally, it offers 64B of EEPROM and 64B SRAM, ensuring sufficient data storage for various applications.
  • I/O Pins: The device includes 6 general-purpose I/O pins, which can be configured to interface with a variety of peripherals and sensors.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, making it highly adaptable to different power environments and suitable for battery-operated applications.
  • Power-saving Modes: The microcontroller features multiple power-saving modes, including Idle and Power-down modes, which are essential for extending battery life in portable devices.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with 4 channels, allowing for precise analog signal measurement.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The ATTINY13V-10MUR is available in a compact VQFN (Very thin Quad Flat Non-leaded) 20-pin package, which is highly beneficial for space-constrained applications.

The ATTINY13V-10MUR is a testament to Microchip Technology's commitment to providing robust and efficient microcontrollers. Its integration of advanced features in a small form factor makes it an excellent choice for applications including wearables, consumer electronics, and Internet of Things (IoT) devices. Designers and engineers will appreciate the ease of integration and the flexibility that this microcontroller offers, enabling the creation of innovative and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention