Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 11μVrms
Voltage - Input 11 V ~ 40 V
Operating Supply Current 2mA
Current - Cathode 1.5mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package TO-205AD, TO-39-3 Metal Can
Manufacturer Package TO-39
Win Source Part Number 780152-LT1031DMH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1031
Introduction Date March 12, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1031DMH#PBF CAD Model

Description

The LT1031DMH#PBF is a precision voltage reference from Linear Technology, renowned for its stability and accuracy. This high-quality component is designed to provide a stable reference voltage over a wide range of operating conditions, making it an ideal choice for precision applications in measurement, control systems, and high-resolution analog-to-digital conversions.

Key Features

  • Stable and Accurate: The LT1031DMH#PBF offers a typical temperature coefficient of only 10ppm/°C, ensuring minimal deviation across temperature variations.
  • Low Noise: With its low noise output, this voltage reference ensures a clean signal for high precision electronics, critical in sensitive applications.
  • Long-Term Stability: It exhibits excellent long-term stability, making it reliable over both time and temperature, which is essential for calibration and high-end instrumentation.
  • Wide Operating Range: The device operates over a wide current range of 1.5mA to 10mA, providing flexibility in a variety of circuit configurations.
  • Output Voltage: The output voltage is set at 10V, which is a standard reference level suitable for many electronic systems.
  • Package: The LT1031DMH#PBF comes in a hermetically sealed metal can package, offering robust protection against harsh environmental conditions.

Applications

The versatility of the LT1031DMH#PBF makes it an excellent choice for various applications, including precision data converters, industrial instrumentation, and high-precision power supplies. Its reliability and accuracy are particularly beneficial in calibration equipment, temperature sensing systems, and any circuit requiring a stable reference voltage.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1031DMH#PBF voltage reference meets the highest standards. Each device is rigorously tested to guarantee performance that professionals trust. The product's reliability and robust package design make it a preferred choice for engineers looking for a dependable voltage reference solution.

Ordering Information

The LT1031DMH#PBF is available for order and can be sourced through authorized Linear Technology distributors. For detailed specifications and purchasing options, consult the Linear Technology official website or contact their sales representatives.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-.5.TR
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Need more? Email Us
ECAD model for SC431LISK-.25TR
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention