Products specifications Report Issue?

Package Bulk
Product Status Active
Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Selector
(Select First, Then Apply Filters) Compatible Series Omron, A165S
Panel Cutout Dimensions 16mm (Round)
Ultra Librarian 3D Model Ultra Librarian A165S-J2A CAD Model

Description

NULL

You May Also Be Interested in

Siemens
SEL SW, 3POS, MTND, LONG HANDLE,
Need more? Email Us
ECAD model for 3SU10522CL400AA0
Schneider Electric
HARMONY XB4, MUSHROOM PUSH BUTTO / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for ZB4BC4
Siemens
KEY SW, 3POS, MTND, KEY REMOVAL
Need more? Email Us
ECAD model for 3SU10504CL110AA0
AM1
Altech corporation
SWITCH UNITPB OPER 30 MM NON ILL
Lowest to $5.3658
ECAD model for AM1
Siemens
PUSHBUTTON,MOMENTARY,EXT,WHT,NON / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for 3SB2000-0LG01
TE Connectivity
SWITCH PB 6A MOMEN BLACK PANEL / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for RT0100
AP3
Altech corporation
CONFIG SW BODY NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AP3
AB1
Altech corporation
SWITCH UNITPB BOOTED 30 MM NON I / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AB1
Siemens
SELECTOR SWITCH. I>O-II. BLACK
Need more? Email Us
ECAD model for 3SU10522CP100AA0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention