Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKP339
Packaging Bulk
Part Status Active
Capacitance 0.047 μF
Tolerance ±10%
Voltage Rating - AC 310V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200, X2
Ultra Librarian 3D Model Ultra Librarian BFC233990061 CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
ECAD model for GCJ216R71H102KA01D
Murata Electronics North America
CAP CER 2.2UF 100V X7T 0805
Need more? Email Us
ECAD model for GRM21BD72A225ME01K
Panasonic
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.3232
ECAD model for EEU-FC1E102
Murata Electronics North America
CAP CER 15PF 25V C0G/NP0 0201
Lowest to $0.0106
ECAD model for GJM0335C1E150GB01D
Murata Electronics North America
CAP CER 47PF 25V C0G/NP0 0201
Lowest to $0.0095
ECAD model for GRM0335C1E470JA01J
Panasonic
CAP CER 1UF 16V X5R 0603
Need more? Email Us
ECAD model for ECJ-1VB1C105K
AVX Corporation
CAP TANT 470UF 20% 6.3V 1411
Lowest to $17.5940
ECAD model for F950J477MBAAQ2
Samsung
CAP CER 100PF 50V C0G/NP0 0603
Lowest to $0.0115
ECAD model for CL10C101JB81PNC
Draloric
CAP FILM 0.47UF 10% 400VDC RAD
Lowest to $2.3893
ECAD model for BFC246828474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention