Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Intel
Packaging Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.5 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 34
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number EPM3064
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 970387,EPM3064ATC444,-544-1160,544-1160
Standard Package 160
Win Source Part Number 1321820-EPM3064ATC44-4
Ultra Librarian 3D Model Ultra Librarian EPM3064ATC44-4 CAD Model

Description

The Intel EPM3064ATC44-4 is a CPLD (Complex Programmable Logic Device) integrated circuit that is surface mountable and programmable in-system.

  • Delay Time: 4.5 ns
  • Voltage Supplies: 3V and 3.6V
  • I/Os: 34
  • Gates: 1250
  • Logic Elements/Blocks: 4
  • Macrocells: 64
  • Supplier Device Package: 44-TQFP (10x10)
  • Operating Temperature Range: 0°C to 70°C
  • Product Status: Obsolete
  • RoHS Compliance: Not RoHS compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
In-System Programmable High Density PLD
Need more? Email Us
ECAD model for ISPLSI1032EA-170LT100
Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $1.9805
ECAD model for PALCE16V8H-10PC
Lattice Semiconductor Corporation
3.3V In-System Programmable SuperFAST™ High Density PLD
Need more? Email Us
ECAD model for ispLSI2128VE180LB208
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $30.7368
ECAD model for LC4064V-75TN48I
Altera
IC CPLD 512MC 7.5NS 256FBGA
Need more? Email Us
ECAD model for EPM7512BFC256-7N
Lattice Semiconductor Corporation
In-System Programmable 3.3V SuperWIDE™ High Density PLD
Need more? Email Us
ECAD model for ISPLSI5384VE-80LB272I
Lattice Semiconductor Corporation
Product Change Notifications (PCNs) have been issued to discontinue all devices in this data sheet.
Lowest to $21.0211
ECAD model for GAL22V10D-7LPN
Altera
IC CPLD 64MC 3.5NS 100FBGA
Need more? Email Us
ECAD model for EPM7064BFC100-3N
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 44TQFP
Need more? Email Us
ECAD model for M4A3-64/32-7VNC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2001 $62.4002
5+ $25.6001 $128.0005
7+ $24.8000 $173.6000
10+ $24.0000 $240.0000
13+ $23.2000 $301.6000
17+ $20.8000 $353.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 116 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention