EN
  • EN
  • DE

TMDSCNCD28346-168

Part No TMDSCNCD28346-168
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series C2000, Delfino
Board Type Evaluation Platform
Type MCU 32-Bit
Platform controlCARD
For Use With/Related Products TMS320C28346
Mounting Fixed
Contents Board(s)
Win Source Part Number 771333-TMDSCNCD28346-168
Popularity Medium
Supply and Demand Status Limited
Family Name TMDSCNCD28346-168
Introduction Date January 01, 2000
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TMDSCNCD28346-168 CAD Model

Description

Product Overview: TMDSCNCD28346-168

The TMDSCNCD28346-168 is a high-performance microcontroller product from Texas Instruments, designed to cater to the demanding requirements of industrial, automotive, and consumer electronics applications. This powerful microcontroller is part of TI's C2000™ series, known for their exceptional computing capabilities, real-time control functions, and innovative system integration.

Key Features

  • High-Performance Core: At the heart of the TMDSCNCD28346-168 is a 32-bit CPU (TMS320F28346) that runs at a clock speed of up to 168 MHz. This provides the computational power needed for advanced algorithms and control strategies.
  • Advanced Control Peripherals: The device includes a rich set of peripherals tailored for control applications, such as PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs) with fast sampling rates.
  • Integrated Memory: It comes equipped with ample integrated memory including flash and RAM, which allows for efficient code execution and data storage without the need for external memory components.
  • Robust Connectivity: With multiple serial communication interfaces like CAN, UART, SPI, and I2C, the TMDSCNCD28346-168 ensures versatile connectivity options for various system requirements.
  • Real-Time Control: The microcontroller's architecture is optimized for real-time control applications, featuring low interrupt latency and fast context switching capabilities.
  • Development Support: Texas Instruments provides a comprehensive development ecosystem that includes software libraries, example codes, and a suite of development tools to accelerate the design process.

Applications

The versatility of the TMDSCNCD28346-168 makes it suitable for a wide range of applications. It is particularly well-suited for motor control, digital power supplies, renewable energy systems, and advanced sensing technologies, where precision and reliability are paramount.

Quality and Reliability

As with all Texas Instruments products, the TMDSCNCD28346-168 is manufactured to high standards, ensuring reliability and performance in even the toughest conditions. It is designed to meet the rigorous longevity and quality requirements of the industrial market.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess