Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111602-TPS3124J18DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3124J18DBVT CAD Model

Description

The TPS3124J18DBVT from Texas Instruments is a highly reliable, low-power supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function in ensuring system integrity by monitoring the supply voltage and asserting a reset signal whenever the voltage drops below a predetermined threshold. This integrated circuit helps to protect sensitive microcontrollers and other digital logic by ensuring that they reset properly during power-up, power-down, or brown-out conditions.

Key Features

  • Precision Voltage Monitoring: The device is designed to monitor a fixed voltage threshold of 1.8V, which is ideal for low-voltage applications that require precise voltage supervision.
  • Low Power Consumption: It is optimized for low-power operations, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Manual Reset Input: The inclusion of a manual reset input allows designers to incorporate a user-accessible reset function, providing additional system control.
  • Programmable Delay: The reset time delay is programmable via an external capacitor, which enables designers to customize the reset de-assertion to match specific system requirements.
  • High Accuracy: With its high threshold accuracy, the TPS3124J18DBVT ensures reliable operation even under varying conditions and temperature ranges.
  • Small Form Factor: The device is available in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3124J18DBVT is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller systems
  • Intelligent instruments
  • Industrial controls
  • Networking equipment

With its combination of precision monitoring, low power consumption, and programmable features, the TPS3124J18DBVT from Texas Instruments is an essential component for ensuring the reliability and proper functioning of digital systems.

You May Also Be Interested in

Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention