EN
  • EN
  • DE

ATMEGA324PB-XPRO

Part No ATMEGA324PB-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MEGA324PB XPLAINED PRO EVALUATIO / ATmega324PB Microcontroller Evaluation Kit 0.032MHz/16MHz CPU Win 7/Win 8/Win 10/Win Server 2012/Win Vista/Win XP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AVR
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor AVR
Platform ATmega324PB Xplained Pro
For Use With/Related Products ATmega324PB
Mounting Fixed
Contents Board(s)
Win Source Part Number 769224-ATMEGA324PB-XPRO
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA324PB-XPRO
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PB-XPRO CAD Model

Description

Microchip Technology's ATMEGA324PB-XPRO Development Board

The ATMEGA324PB-XPRO is a highly versatile and feature-rich development board created by Microchip Technology, designed to provide an ideal platform for engineers and hobbyists to explore the capabilities of the ATmega324PB microcontroller. This powerful microcontroller is part of Microchip's renowned AVR® family, known for its ease of use and advanced features.

The development board is equipped with the ATmega324PB MCU, which boasts a wide range of functionalities including 24 KB of in-system self-programmable flash, 1 KB of EEPROM, 2 KB of SRAM, and operates at up to 20 MHz. It also provides full compatibility with a host of extension boards known as Xplained Pro extension kits, which offer additional peripherals and functionalities for a myriad of applications.

With its onboard debugger, the ATMEGA324PB-XPRO eliminates the need for external tools for programming and debugging, streamlining the development process. The board also includes a Virtual COM port that facilitates data transfer over USB, enhancing connectivity options. Further, it features a standardized extension connector, which makes it simple to connect to different hardware interfaces, ensuring a flexible and scalable approach to system development.

Key features of the ATMEGA324PB-XPRO include:

  • ATmega324PB microcontroller
  • Integrated debugger (Atmel Embedded Debugger, or EDBG)
  • Support for Atmel Studio Integrated Development Environment (IDE)
  • USB interface with Virtual COM port and hardware interface support
  • Easy access to all signals on the MCU through two 100 mil headers
  • Additional screw terminals for more robust connections
  • Expandable with Xplained Pro extension kits

Whether you are developing complex embedded systems or simply experimenting with microcontroller capabilities, the ATMEGA324PB-XPRO from Microchip Technology provides a comprehensive and user-friendly platform to bring your ideas to life. Its robust design and extensive support materials, including datasheets, user guides, and application notes, make it an invaluable tool for both novice and experienced developers alike.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess