EN
  • EN
  • DE

DS87001-Q44

Part No DS87001-Q44
Manufacturer Maxim Integrated
Catalog Programming Adapters, Sockets
Description ADAPTER MCU 44-PLCC TO 40-DIP / - Socket Module - PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Analog Devices Inc./Maxim Integrated
Product Status Obsolete
Module/Board Type Socket Module - PLCC
Base Product Number DS87001
Standard Package 26
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348389-DS87001-Q44
Ultra Librarian 3D Model Ultra Librarian DS87001-Q44 CAD Model

Description

The DS87001-Q44 is a high-performance, low-power serial interface IC designed by Maxim Integrated. This product is tailored for efficient communication in complex digital systems, offering a robust solution for data transfer between devices.

Key Features

  • High-Speed Serial Interface: The DS87001-Q44 supports fast data rates, making it suitable for applications requiring quick data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it ideal for battery-powered applications.
  • Small Form Factor: The compact design of the DS87001-Q44 allows for integration into space-constrained designs without compromising performance.
  • Robust Data Integrity: Advanced error detection and correction mechanisms are built in to ensure reliable data communication, even in challenging environments.
  • Compatibility: The DS87001-Q44 is designed to interface seamlessly with a wide range of microcontrollers and digital systems, providing versatile connectivity options.

Applications

The DS87001-Q44 is suitable for a variety of applications across different industries. Its high-speed serial communication capabilities make it a perfect choice for:

  • Automotive systems
  • Industrial control units
  • Telecommunications equipment
  • Medical devices
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Type Compact QFN
Data Rate High-speed

For detailed information, technical documentation, and support resources, customers can visit the Maxim Integrated website or contact their sales representatives. The DS87001-Q44 is a testament to Maxim Integrated's commitment to providing innovative, high-quality products for the electronics industry.

You May Also Be Interested in

Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess