EN
  • EN
  • DE

DM74LS123N

Part No DM74LS123N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC VIBRATOR DUAL MONO 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45ns
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS123
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252342-DM74LS123N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS123N CAD Model

Description

ON Semiconductor DM74LS123N Dual Retriggerable Monostable Multivibrator

The ON Semiconductor DM74LS123N is a highly stable device that generates accurate time delays or oscillation. As part of the 74LS series, this dual retriggerable monostable multivibrator is designed to operate with exceptional reliability and performance, making it an ideal choice for a wide range of applications in digital systems. The DM74LS123N is capable of producing two completely independent timing circuits within a single package, which can be triggered by either a transition or a pulse longer than the designed output pulse width.

With its retriggerable feature, the output pulse duration can be extended by applying additional triggers, which provides flexibility and precision in timing applications. The output pulse duration is controlled by an external resistor (R) and capacitor (C), allowing users to customize the timing interval to suit their specific requirements. The pulse duration can range from a few nanoseconds to several milliseconds, providing a versatile solution for timing needs.

The DM74LS123N is fabricated with Low Power Schottky technology, which ensures reduced power consumption without sacrificing speed. This technology also contributes to the multivibrator's fast propagation delay times and high noise immunity, characteristics that are essential for maintaining signal integrity in complex digital circuits.

The device features a 14-pin dual-in-line package (DIP), which is widely used and easily integrated into various electronic assemblies. It operates over a wide voltage range of 4.75V to 5.25V and includes features such as individual clear and output pulse shaping, as well as direct triggering from the leading or trailing edge of the input pulse.

ON Semiconductor's commitment to quality and performance is evident in the DM74LS123N, making it a reliable component for applications such as timers, pulse generation, sequence generation, and event counting. Its robust design and versatile functionality make it an essential part of any digital logic system requiring precise timing control.

Overall, the DM74LS123N is a testament to ON Semiconductor's reputation for producing high-quality, dependable integrated circuits that meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess